EN
  • EN
  • DE

PIC16LF18875-I/ML

Part No PIC16LF18875-I/ML
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 14KB FLASH 44QFN / PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 32MHz 14KB (8K x 14) FLASH 44-QFN (8x8)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded>Microcontrollers
Manufacturer Microchip Technology
Packaging Tube
Core Processor PIC
Core Size 8-Bit
Speed 32MHz
Connectivity I2C, LINbus, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 36
Program Memory Size 14KB (8K x 14)
Program Memory Type FLASH
EEPROM Size 256 x 8
RAM Size 1K x 8
Voltage - Supply (Vcc/Vdd) 1.8V ~ 3.6V
Data Converters A/D 35x10b; D/A 1x5b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C
Mounting Surface Mount
Case / Package 44-VQFN Exposed Pad
Supplier Device Package 44-QFN (8x8)
Base Product Number PIC16LF18875
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Standard Package 45
Win Source Part Number 1321965-PIC16LF18875-I/ML
Ultra Librarian 3D Model Ultra Librarian PIC16LF18875-I/ML CAD Model

Description

Product Overview: PIC16LF18875-I/ML

The PIC16LF18875-I/ML is a high-performance microcontroller unit (MCU) from the renowned manufacturer Microchip Technology, designed for a wide range of applications requiring a robust and versatile control solution. This 8-bit MCU is part of the enhanced mid-range core product line and operates with a low-power architecture, making it an ideal choice for energy-efficient and battery-operated devices.

Key Features

  • CPU: The device boasts a 16 MHz internal oscillator, providing a reliable and precise clock source for the MCU's operations. The Enhanced Mid-range Core with 49 Instructions, 16 Stack Levels ensures smooth and efficient processing of tasks.
  • Memory: With 28 KB of Flash program memory and 2 KB of SRAM, the PIC16LF18875-I/ML provides ample space for complex programs and data storage. Additionally, it includes 256 bytes of EEPROM for non-volatile storage of critical data.
  • I/O and Peripherals: The MCU offers 35 I/O pins, which are highly configurable to suit various peripheral needs. It also includes a range of built-in peripherals such as a 12-bit Analog-to-Digital Converter (ADC) with Computation (ADCC), 5-bit Digital-to-Analog Converter (DAC), comparators, and a Capacitive Voltage Divider (CVD) for capacitive touch sensing, enhancing its utility in sensor-based applications.
  • Communication: For communication with other devices, it supports I2C, SPI, and EUSART interfaces, providing flexibility for serial communication requirements.
  • Power Management: The PIC16LF18875-I/ML operates at a voltage range of 1.8V to 3.6V and includes features like Power-Saving Sleep mode, Idle mode, and Peripheral Module Disable, which help reduce power consumption and extend battery life.
  • Package: It comes in a 28-pin QFN (Quad Flat No-lead) package, which is suitable for space-constrained applications due to its small footprint.

Applications

The versatility and robust feature set of the PIC16LF18875-I/ML make it an excellent choice for a variety of applications, including industrial control systems, automotive electronics, home automation, consumer electronics, and Internet of Things (IoT) devices. Its low power consumption and rich peripheral set also make it ideal for portable and wearable technology.

Overall, the PIC16LF18875-I/ML from Microchip Technology is a powerful and efficient solution for developers looking to create advanced and reliable embedded systems with stringent power and space requirements.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Lowest to $9.2215
Atmel
IC MCU 8BIT 8KB FLASH 38VQFN
Need more? Email Us
Atmel
IC MCU 8BIT 1KB FLASH 20QFN
Lowest to $1.3571
Microchip Technology
MCU 8-bit PIC RISC 7KB Flash 5V Automotive 20-Pin SSOP Tube / IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $6.2027
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $1.4386
Atmel
IC MCU 8BIT 16KB FLASH 38VQFN
Lowest to $1.7648
Atmel
Lowest to $2.0975
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $0.3076
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SDIP
Lowest to $7.5830

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.8262 $57.9144
30+ $3.9600 $118.8000
46+ $3.8362 $176.4652
63+ $3.7126 $233.8938
81+ $3.5887 $290.6847
108+ $3.2175 $347.4900
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 180 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess