EN
  • EN
  • DE

PIC16LF18855T-I/SS

Part No PIC16LF18855T-I/SS
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr Microchip Technology
Series PIC® XLP™ 16F
Package Tape & Reel (TR)
Core Processor PIC
Core Size 8-Bit
Speed 32MHz
Connectivity I2C, LINbus, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 25
Program Memory Size 14KB (8K x 14)
Program Memory Type FLASH
EEPROM Size 256 x 8
RAM Size 1K x 8
Supply Voltage - Operating 1.8V ~ 3.6V
Data Converters A/D 24x10b; D/A 1x5b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 28-SSOP (0.209", 5.30mm Width)
Supplier Device Package 28-SSOP
Base Product Number PIC16LF18855
Standard Package 2,100
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 1264360-PIC16LF18855T-I/SS
Ultra Librarian 3D Model Ultra Librarian PIC16LF18855T-I/SS CAD Model

Description

Microchip Technology's PIC16LF18855T-I/SS Microcontroller

The PIC16LF18855T-I/SS is a high-performance, 8-bit microcontroller from Microchip Technology, designed to provide a perfect blend of power efficiency and functionality for a wide range of embedded applications. This microcontroller is part of Microchip's renowned PIC16F series, known for their robustness and versatility.

Operating at a voltage range of 1.8V to 3.6V, the PIC16LF18855T-I/SS is optimized for low-power applications, making it an ideal choice for battery-operated devices. It comes in a compact 28-SSOP (Shrink Small Outline Package) form factor, which is suitable for space-constrained applications while still offering enough pins for most moderate complexity projects.

The device features 14KB of flash memory and 1KB of RAM, providing ample space for application code and data storage. With a maximum CPU speed of 32MHz, it delivers the processing power needed for tasks that require quick data handling and real-time responses.

Among its versatile peripherals, the PIC16LF18855T-I/SS includes 12-bit Analog-to-Digital Converters (ADCs), two comparators, and multiple communication interfaces such as I2C, SPI, and EUSART which support serial communication with other devices. These features make it suitable for interfacing with sensors, actuators, and various communication modules.

The microcontroller also supports Core Independent Peripherals (CIPs), which allow it to handle various tasks without significant CPU intervention, thereby reducing power consumption and increasing system efficiency. The CIPs include timers, custom logic, and other modules that can be configured to perform complex functions autonomously.

With its extended temperature range of -40°C to +125°C, the PIC16LF18855T-I/SS is robust enough to operate in harsh environments, making it an excellent choice for industrial, automotive, and outdoor applications.

Microchip's MPLAB® X Integrated Development Environment (IDE) and MPLAB Code Configurator support this microcontroller, simplifying the development process with easy-to-use graphical programming and a vast library of software components.

In summary, the PIC16LF18855T-I/SS from Microchip Technology is a feature-rich, energy-efficient microcontroller that is ideal for developers looking to create sophisticated and reliable embedded systems.

You May Also Be Interested in

GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 120MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.2120
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
Wch
51 Family 56MHz SSOP-20-208mil Microcontrollers RoHS
Lowest to $1.3971
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $92.5374
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.3971
Rockchip
TFBGA-395L Microcontrollers RoHS
Lowest to $9.6045
Rockchip
FCCSP-409LD(14x14) Microcontrollers RoHS
Lowest to $34.9254
Rockchip
FCCSP-636L(19x19) Microcontrollers RoHS
Lowest to $34.9254
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
20+ $2.6277 $52.5540
47+ $2.1561 $101.3367
72+ $2.0887 $150.3864
99+ $2.0213 $200.1087
128+ $1.9539 $250.0992
172+ $1.7518 $301.3096
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 770 pieces
MOQ: 20 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess