EN
  • EN
  • DE

PIC16LF1827T-I/SO

Part No PIC16LF1827T-I/SO
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 7KB FLASH 18SOIC / PIC PIC® XLP™ mTouch™ 16F Microcontroller IC 8-Bit 32MHz 7KB (4K x 14) FLASH 18-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded>Microcontrollers
Manufacturer Microchip Technology
Packaging Reel - TR
Core Processor PIC
Core Size 8-Bit
Speed 32MHz
Connectivity I2C, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 16
Program Memory Size 7KB (4K x 14)
Program Memory Type FLASH
EEPROM Size 256 x 8
RAM Size 384 x 8
Voltage - Supply (Vcc/Vdd) 1.8V ~ 3.6V
Data Converters A/D 12x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C
Mounting Surface Mount
Case / Package 18-SOIC (0.295", 7.50mm Width)
Supplier Device Package 18-SOIC
Base Product Number PIC16LF1827
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Part Number PIC16LF1827T-I/SOTR,PIC16LF1827T-I/SO-ND,PIC16LF1827T-I/SOCT,PIC16LF1827T-I/SODKR
Standard Package 1,100
Win Source Part Number 1318862-PIC16LF1827T-I/SO
Ultra Librarian 3D Model Ultra Librarian PIC16LF1827T-I/SO CAD Model

Description

Microchip Technology's PIC16LF1827T-I/SO Microcontroller

The PIC16LF1827T-I/SO is a high-performance, low-power microcontroller unit (MCU) from Microchip Technology, a leading provider of microcontroller and analog semiconductors. This MCU is part of Microchip's extensive PIC16 family, known for their user-friendly and flexible interface, which is suitable for a wide range of applications across various industries.

Key Features

  • Core: The PIC16LF1827T-I/SO features an enhanced Mid-range 8-bit core with 14-bit instructions, designed to deliver a perfect balance between power efficiency and processing capability.
  • Memory: It comes with 3.5KB of flash program memory, 256 bytes of EEPROM, and 128 bytes of RAM, providing ample space for complex programs and data storage.
  • Speed: This MCU operates at a maximum speed of 32 MHz, ensuring swift processing and response times for time-sensitive tasks.
  • I/O Pins: It offers up to 18 general-purpose I/O pins, allowing for flexible interfacing with peripheral devices and sensors.
  • Temperature Range: With an extended industrial temperature range, this device can operate reliably between -40°C to +85°C, making it suitable for harsh environments.
  • Power Management: The PIC16LF1827T-I/SO is equipped with power-saving features such as Power-Saving Sleep mode, ensuring energy efficiency in battery-powered applications.
  • Communication Peripherals: It includes versatile communication interfaces like I2C, SPI, and USART, facilitating easy data exchange and connectivity with other devices.
  • Analog Features: The device boasts an array of analog features, including a 10-bit Analog-to-Digital Converter (ADC) with up to 12 channels, allowing it to handle complex analog signals with precision.
  • Package: Housed in a compact SOIC package, the PIC16LF1827T-I/SO is ideal for space-constrained applications.

Applications

The PIC16LF1827T-I/SO MCU is an excellent choice for a variety of applications, including but not limited to, consumer electronics, automotive systems, industrial control, home automation, and medical devices. Its robust feature set and adaptability make it a go-to solution for designers looking for a reliable and cost-effective MCU.

Whether you're developing a smart sensor network, an interactive consumer gadget, or a sophisticated industrial control system, the PIC16LF1827T-I/SO provides the performance and versatility needed to meet the demands of your innovative projects.

You May Also Be Interested in

Microchip Technology
IC MCU 16/32BIT 256KB FLSH 64QFN
Lowest to $16.5541
Microchip Technology
IC MCU 8BIT 8KB FLASH 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 32BIT 128KB FLASH 48TLLGA
Need more? Email Us
Microchip Technology
IC MCU 8BIT ROMLESS 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 256KB FLASH 100CBGA
Lowest to $319.8529
Microchip Technology
IC MCU 8BIT 32KB OTP 44PLCC
Lowest to $5.8050
Microchip Technology
IC MCU 8BIT 128KB FLASH 64QFN
Lowest to $376.8116
Microchip Technology
IC MCU 8BIT 32KB FLASH 100TQFP
Need more? Email Us
Microchip Technology
IC MCU 16/32BIT ROMLESS 144BGA
Lowest to $0.3130

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess