EN
  • EN
  • DE

PIC16LF1823T-E/SLVAO

Part No PIC16LF1823T-E/SLVAO
Manufacturer Microchip Technology
Catalog Custom Parts (N - R)
Description 14 Pin 3.5 KB Flash 128 bytes RAM 32 MHz Int Osc 12 I/O Enh Mid Range Core
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1118846-PIC16LF1823T-E/SLVAO
Categories Custom Parts
Manufacturer Microchip Technology
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PIC16LF1823T-E/SLVAO CAD Model

Description

Microchip Technology's PIC16LF1823T-E/SLVAO Microcontroller

The PIC16LF1823T-E/SLVAO is a high-performance, low-power microcontroller from Microchip Technology, designed to cater to a wide range of embedded applications. This microcontroller is part of the PIC16F family, which is renowned for its ease of use, flexibility, and cost-effectiveness, making it an ideal choice for designers looking for a reliable and efficient solution for their projects.

This particular model operates with an enhanced mid-range 8-bit architecture and comes in a compact SOIC-14 (SL) package, which is suitable for space-constrained applications. It operates on a voltage range of 1.8V to 3.6V, ensuring compatibility with low-voltage systems and battery-powered devices. The low power consumption feature of the PIC16LF1823T-E/SLVAO makes it perfect for applications that require extended battery life or energy-saving capabilities.

With 3.5KB of flash memory and 128 bytes of EEPROM, this microcontroller offers ample space for application code and data storage. It also includes 256 bytes of RAM, providing sufficient temporary data storage for intermediate calculations and data processing. The device features a 32 MHz internal oscillator, which eliminates the need for external clock sources, thereby reducing the overall system cost and complexity.

The PIC16LF1823T-E/SLVAO is equipped with a rich set of peripherals, including an integrated 10-bit Analog-to-Digital Converter (ADC) with up to 12 channels, allowing for precise analog signal measurement. It also has two PWM modules, comparators, and a serial communication interface that supports I2C, SPI, and UART protocols, offering versatile connectivity options for various peripherals and external devices.

Furthermore, this microcontroller supports Microchip's MPLAB® Code Configurator (MCC) for simplified development and programming. It also features Power-on Reset (POR), Power-up Timer (PWRT), and Oscillator Start-up Timer (OST) to ensure reliable operation under varying conditions.

In summary, the PIC16LF1823T-E/SLVAO microcontroller from Microchip Technology is an exceptional choice for developers who need a feature-rich, low-power, and cost-effective solution for their embedded systems. Its robust architecture, coupled with a comprehensive set of peripherals, makes it highly adaptable for a wide range of applications such as automation, consumer electronics, automotive systems, and IoT devices.

You May Also Be Interested in

Qorvo US Inc.
Lowest to $1.3063
Sharp Microelectronics
1/3"" CCD 420Kpixels NTSC ""5"" version
Need more? Email Us
Renesas Electronics America
16-bit Microcontrollers with R8C CPU Core (Non Promotion)
Lowest to $81.3316
NANYA
Need more? Email Us
NVIDIA
Riva 128? 128-BIT 3D Multimedia Accelerator
Need more? Email Us
Analog Devices Inc.
Need more? Email Us
Radiall USA, Inc.
Need more? Email Us
Intel
Need more? Email Us
Richtek USA Inc.
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.5703 $59.4139
31+ $3.7503 $116.2593
48+ $3.6325 $174.3600
66+ $3.5158 $232.0428
85+ $3.3992 $288.9320
114+ $3.0469 $347.3466
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 17,870 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess