EN
  • EN
  • DE

PIC16LF1787T-I/ML

Part No PIC16LF1787T-I/ML
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 14KB FLASH 44QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 2000473-PIC16LF1787T-I/ML
Win Source Part Number Cross
Manufacturer PIC16LF1787t-I/MLMicrochip Technology
Category Integrated Circuits (ICs) Embedded Microcontrollers
Series PIC® XLP™ 16F
Package Tape & Reel (TR)
Core Processor PIC
Speed 32MHz
Operating Temperature -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 44-VQFN Exposed Pad
Ultra Librarian 3D Model Ultra Librarian PIC16LF1787T-I/ML CAD Model

Description

Product Overview: PIC16LF1787T-I/ML

The PIC16LF1787T-I/ML is a high-performance microcontroller unit (MCU) offered by Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. Designed for a wide range of applications, this MCU is part of the popular PIC16 family and is well-suited for low-power and high-efficiency tasks.

Key Features

  • Core: The device features a 8-bit PIC core with a maximum speed of 32MHz, providing a balanced combination of processing power and energy efficiency.
  • Memory: It comes equipped with 14KB of flash program memory, 1KB of RAM, and 256 bytes of EEPROM, offering ample space for complex programs and data storage.
  • I/O Ports: The MCU boasts up to 18 I/O pins, allowing for versatile interfacing with peripherals and other devices.
  • Timers and ADC: It includes various timers, a 12-bit analog-to-digital converter (ADC) with up to 17 channels, enhancing its capability to handle intricate control tasks and data acquisition.
  • Communication: The device supports multiple communication protocols such as I2C, SPI, and EUSART, providing flexibility for serial communication.
  • Operating Voltage: It operates on a low voltage range from 1.8V to 3.6V, catering to battery-operated and power-sensitive applications.
  • Temperature Range: The MCU is specified for an extended temperature range from -40°C to 85°C, ensuring reliability across diverse environmental conditions.
  • Packaging: It is available in a 28-pin QFN (Quad Flat No-leads) package, making it suitable for space-constrained applications.

Applications

The PIC16LF1787T-I/ML microcontroller is highly versatile and can be used in various applications including industrial control systems, automotive electronics, home automation, consumer electronics, and medical devices. Its robust feature set ensures that it can meet the needs of both simple and complex tasks, providing designers with a flexible and cost-effective solution.

Support and Resources

Microchip provides extensive support for the PIC16LF1787T-I/ML MCU, including development tools, software libraries, and documentation to facilitate rapid development and deployment. Engineers can take advantage of Microchip's MPLAB® X Integrated Development Environment (IDE) and MPLAB Code Configurator for streamlined programming and configuration.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 16KB FLASH 40PDIL
Need more? Email Us
Microchip Technology
IC MCU 8/16BIT 256KB FLASH 64QFN
Lowest to $11.7177
Microchip Technology
IC MCU 8BIT 128KB FLASH 64QFN
Lowest to $376.8116
Microchip Technology
IC MCU 32BIT 64KB FLASH 64TQFP
Lowest to $7.0387
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Need more? Email Us
Microchip Technology
IC MCU 8BIT 32KB OTP 44PLCC
Lowest to $5.8050
Microchip Technology
IC MCU 32BIT 128KB FLASH 48TLLGA
Need more? Email Us
Microchip Technology
IC MCU 8BIT ROMLESS 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 16KB FLASH 52PLCC
Lowest to $12.0108

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $17.9533 $71.8132
8+ $14.7309 $117.8472
13+ $14.2712 $185.5256
17+ $13.8103 $234.7751
22+ $13.3495 $293.6890
29+ $11.9693 $347.1097
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,075 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess