EN
  • EN
  • DE

PIC16LF1703-I/SL

Part No PIC16LF1703-I/SL
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 3.5KB FLASH 14SOIC / PIC series Microcontroller IC 8-Bit 32MHz 3.5KB (2K x 14) FLASH 14-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr Microchip Technology
Series PIC® XLP™ 16F
Package Tube
Core Processor PIC
Core Size 8-Bit
Speed 32MHz
Connectivity I²C, LINbus, SPI
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 12
Program Memory Size 3.5KB (2K x 14)
Program Memory Type FLASH
RAM Size 256 x 8
Supply Voltage - Operating 1.8V ~ 3.6V
Data Converters A/D 8x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 14-SOIC (0.154", 3.90mm Width)
Supplier Device Package 14-SOIC
Base Product Number PIC16LF1703
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Standard Package 57
Win Source Part Number 1085033-PIC16LF1703-I/SL
Ultra Librarian 3D Model Ultra Librarian PIC16LF1703-I/SL CAD Model

Description

Microchip Technology's PIC16LF1703-I/SL Microcontroller

The PIC16LF1703-I/SL is a high-performance, 8-bit microcontroller from Microchip Technology, crafted for a vast array of applications that demand a robust and versatile control solution. This particular model is part of the PIC16F170X family which is known for its enhanced features, low power consumption, and flexible peripherals that are designed to cater to a diverse set of application needs ranging from industrial control systems to consumer electronics.

Key Features:

  • Core: The device runs on a precision-engineered Enhanced Mid-range Core with 14-bit instruction set, optimized for power efficiency and speed, providing a seamless and responsive user experience.
  • Memory: It comes with 4096 bytes of Flash program memory, 256 bytes of EEPROM, and 512 bytes of RAM, ensuring ample space for complex programs and data storage.
  • Speed: The microcontroller operates at a clock speed of up to 32 MHz, delivering the processing power needed for time-sensitive tasks and operations.
  • I/O Pins: With 14 versatile I/O pins, the PIC16LF1703-I/SL offers flexibility in interfacing with external components and peripheral devices.
  • Analog-to-Digital Converter (ADC): It features a 10-bit ADC with up to 17 channels, enabling precise conversion of analog signals to digital for advanced sensing and monitoring applications.
  • Communication Peripherals: The device includes various serial communication options such as I2C, SPI, and EUSART, facilitating easy data exchange with other microcontrollers, sensors, and modules.
  • Power Management: Designed for energy-sensitive projects, it supports a wide operating voltage range from 1.8V to 5.5V and features Power-Saving modes like Idle and Sleep.
  • Temperature Range: The microcontroller can operate across an extended temperature range, making it suitable for harsh environmental conditions.
  • Packaging: Housed in a compact 14-pin SOIC package, the PIC16LF1703-I/SL is ideal for space-constrained applications.

Applications:

The versatility of the PIC16LF1703-I/SL makes it an excellent choice for a variety of applications, including but not limited to:

  • Automotive systems
  • Home appliances
  • Medical devices
  • Industrial control systems
  • Consumer electronics
  • Smart sensors and instrumentation

With its combination of performance, power efficiency, and extensive feature set, the PIC16LF1703-I/SL from Microchip Technology stands as a top-tier microcontroller solution for designers and engineers looking to push the boundaries of what's possible in embedded systems.

You May Also Be Interested in

Atmel
IC MCU 8BIT 16KB FLASH 38VQFN
Lowest to $1.7648
Atmel
Lowest to $2.0975
Atmel
IC MCU 32BIT 256KB FLASH 49WLCSP
Lowest to $3.3622
Atmel
IC MCU 8BIT 8KB FLASH 38VQFN
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $1.6508
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SDIP
Lowest to $7.5830
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $3.2444

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
25+ $2.0374 $50.9350
60+ $1.6717 $100.3020
93+ $1.6195 $150.6135
128+ $1.5672 $200.6016
166+ $1.5150 $251.4900
221+ $1.3583 $300.1843
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,170 pieces
MOQ: 25 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess