EN
  • EN
  • DE

PIC16LF1613-I/P

Part No PIC16LF1613-I/P
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 3.5KB FLASH 14DIP / PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 32MHz 3.5KB (2K x 14) FLASH 14-PDIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded>Microcontrollers
Manufacturer Microchip Technology
Packaging Tube
Core Processor PIC
Core Size 8-Bit
Speed 32MHz
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 12
Program Memory Size 3.5KB (2K x 14)
Program Memory Type FLASH
RAM Size 256 x 8
Voltage - Supply (Vcc/Vdd) 1.8V ~ 3.6V
Data Converters A/D 8x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C
Mounting Through Hole
Case / Package 14-DIP (0.300", 7.62mm)
Supplier Device Package 14-PDIP
Base Product Number PIC16LF1613
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Standard Package 30
Win Source Part Number 1319109-PIC16LF1613-I/P
Ultra Librarian 3D Model Ultra Librarian PIC16LF1613-I/P CAD Model

Description

The PIC16LF1613-I/P is a high-performance, 8-bit microcontroller from Microchip Technology, crafted to meet the demanding requirements of today's embedded control applications. This microcontroller is part of Microchip's renowned PIC16F family, known for its robustness, reliability, and versatility.

Key Features:

  • Core: The device features a precision 16 MHz internal oscillator, providing the computational speed necessary for complex tasks, while also supporting a wide range of clock options for various applications.
  • Memory: It boasts 3.5 KB of flash memory, 256 bytes of EEPROM, and 256 bytes of RAM, ensuring ample space for application code and data storage.
  • I/O Ports: With up to 18 general-purpose I/O pins, this microcontroller offers flexible interface options, suitable for a multitude of peripheral connections.
  • Timers: Multiple timers, including a 16-bit timer, enhance the capability to manage timing-critical operations and events.
  • Communication Peripherals: Integrated communication modules include I2C, SPI, and UART, facilitating easy data exchange with other devices in a system.
  • Analog Features: The device comes with an analog-to-digital converter (ADC) with up to 12 channels, allowing for precise analog signal measurement.
  • Power Management: The PIC16LF1613-I/P operates at a voltage range of 1.8V to 3.6V, making it suitable for low-power applications. Enhanced power-saving modes further extend battery life in portable devices.
  • Temperature Range: This microcontroller is designed to perform reliably in a range of environments, with an operational temperature range from -40°C to +125°C.

Applications:

The versatility of the PIC16LF1613-I/P makes it an ideal choice for a variety of applications, including but not limited to consumer electronics, automotive systems, industrial controls, and Internet of Things (IoT) devices.

Package and Quality:

Encased in a PDIP (Plastic Dual In-line Package), the PIC16LF1613-I/P ensures ease of handling and integration into PCB designs. Microchip Technology's commitment to quality means each microcontroller is rigorously tested to meet high standards of performance and reliability.

You May Also Be Interested in

Microchip Technology
IC MCU 32BIT 128KB FLASH 48TLLGA
Need more? Email Us
Microchip Technology
IC MCU 8BIT 8KB FLASH 44PLCC
Need more? Email Us
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Need more? Email Us
Microchip Technology
IC MCU 8/16BIT 256KB FLASH 64QFN
Lowest to $11.7177
Microchip Technology
IC MCU 16/32BIT 256KB FLSH 64QFN
Lowest to $16.5541
Microchip Technology
IC MCU 8BIT 256KB FLASH 100CBGA
Lowest to $319.8529
Microchip Technology
IC MCU 32BIT 64KB FLASH 32QFN
Lowest to $5.9129
Microchip Technology
IC MCU 32BIT 32KB FLASH 48QFN
Lowest to $5.0142
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Lowest to $87.4012

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess