EN
  • EN
  • DE

PIC16LF1578-I/SO

Part No PIC16LF1578-I/SO
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 7KB FLASH 20SOIC / PIC PIC® 16F Microcontroller IC 8-Bit 32MHz 7KB (4K x 14) FLASH 20-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded>Microcontrollers
Manufacturer Microchip Technology
Packaging Tube
Core Processor PIC
Core Size 8-Bit
Speed 32MHz
Connectivity LINbus, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 12
Program Memory Size 7KB (4K x 14)
Program Memory Type FLASH
RAM Size 512 x 8
Voltage - Supply (Vcc/Vdd) 1.8V ~ 3.6V
Data Converters A/D 12x10b; D/A 1x5b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C
Mounting Surface Mount
Case / Package 20-SOIC (0.295", 7.50mm Width)
Supplier Device Package 20-SOIC
Base Product Number PIC16LF1578
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Standard Package 38
Win Source Part Number 1316813-PIC16LF1578-I/SO
Ultra Librarian 3D Model Ultra Librarian PIC16LF1578-I/SO CAD Model

Description

Microchip Technology's PIC16LF1578-I/SO

The PIC16LF1578-I/SO is a cutting-edge microcontroller unit (MCU) from the renowned manufacturer Microchip Technology, designed to cater to a broad range of applications requiring robust control and high performance. This particular model is part of the PIC16F family, known for its versatility and reliability in embedded systems.

At the heart of the PIC16LF1578-I/SO lies a powerful 8-bit processor capable of executing instructions with efficiency and speed, making it ideal for managing complex tasks. The device operates at a nominal voltage range of 1.8V to 3.6V, which makes it suitable for low-power applications, contributing to energy savings and longer battery life in portable devices.

The MCU comes in a compact SOIC (Small Outline Integrated Circuit) package with 18 pins, ensuring a small footprint on printed circuit boards (PCBs). This form factor is particularly advantageous for space-constrained applications while still providing ample I/O options for interfacing with peripherals and other circuit components.

One of the standout features of the PIC16LF1578-I/SO is its rich set of integrated peripherals. It includes up to four configurable 10-bit Analog-to-Digital Converters (ADCs) for precise analog signal measurement, which is essential for sensor interfacing and data acquisition tasks. The device also boasts two PWM (Pulse Width Modulation) outputs, which are invaluable for controlling motors, lighting, or other devices requiring variable power control.

For communication purposes, the microcontroller supports various serial interfaces, including I2C, SPI, and UART, allowing it to connect and communicate with other microcontrollers, sensors, and external modules. This connectivity is critical for IoT (Internet of Things) devices and other applications where data exchange is necessary.

The PIC16LF1578-I/SO is equipped with 256 bytes of EEPROM, providing non-volatile memory storage for critical data that must be retained across power cycles. Additionally, it has 2 KB of RAM and 16 KB of flash memory, offering ample space for application code and data handling.

In summary, the PIC16LF1578-I/SO from Microchip Technology is a robust and versatile MCU that serves as an excellent choice for developers looking to create sophisticated and power-efficient embedded systems across a diverse array of industries and applications.

You May Also Be Interested in

Microchip Technology
IC MCU 16/32BIT 512KB 100TFBGA
Need more? Email Us
Microchip Technology
IC MCU 8/16BIT 256KB FLASH 64QFN
Lowest to $11.7177
Microchip Technology
IC MCU 32BIT 64KB FLASH 32QFN
Lowest to $5.9129
Microchip Technology
IC MCU 8BIT ROMLESS 44PLCC
Need more? Email Us
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Lowest to $87.4012
Microchip Technology
IC MCU 8BIT 16KB FLASH 52PLCC
Lowest to $12.0108
Microchip Technology
IC MCU 16/32B 512KB FLASH 64LQFP
Lowest to $10.8882
Microchip Technology
IC MCU 8BIT 256KB FLASH 100CBGA
Lowest to $319.8529
Microchip Technology
IC MCU 16/32BIT 32KB FLASH 64QFN
Lowest to $6.9300

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess