EN
  • EN
  • DE

PIC16LF15376-I/PT

Part No PIC16LF15376-I/PT
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 28KB FLASH 44TQFP / PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 32MHz 28KB (16K x 14) FLASH 44-TQFP (10x10)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded>Microcontrollers
Manufacturer Microchip Technology
Packaging Tray
Core Processor PIC
Core Size 8-Bit
Speed 32MHz
Connectivity I2C, LINbus, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 36
Program Memory Size 28KB (16K x 14)
Program Memory Type FLASH
EEPROM Size 224 x 8
RAM Size 2K x 8
Voltage - Supply (Vcc/Vdd) 1.8V ~ 3.6V
Data Converters A/D 35x10b; D/A 1x5b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C
Mounting Surface Mount
Case / Package 44-TQFP
Supplier Device Package 44-TQFP (10x10)
Base Product Number PIC16LF15376
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Standard Package 160
Win Source Part Number 1322718-PIC16LF15376-I/PT
Ultra Librarian 3D Model Ultra Librarian PIC16LF15376-I/PT CAD Model

Description

Product Overview: PIC16LF15376-I/PT

The PIC16LF15376-I/PT is a high-performance microcontroller unit (MCU) from the reputable Microchip Technology. This versatile and powerful MCU is part of the PIC16LF153xx family, which is known for its exceptional efficiency and flexibility, making it an ideal choice for a wide range of applications including industrial control systems, automotive electronics, consumer electronics, and Internet of Things (IoT) devices.

Key Features:

  • CPU: The PIC16LF15376-I/PT is built around a high-speed 8-bit CPU, capable of executing most instructions in just one instruction cycle, with a few taking two cycles. This results in a swift and responsive performance that can meet the demands of complex tasks and processes.
  • Memory: It boasts a substantial integrated memory, featuring up to 28 KB of Flash program memory and 2 KB of SRAM. This ample memory capacity allows for robust application development without the need for external memory components.
  • I/O and Peripherals: The MCU is equipped with a rich set of peripherals, including 35 I/O pins, which provides designers with the flexibility to connect a wide array of sensors, actuators, and communication modules. It also includes several timers, comparators, a 10-bit Analog-to-Digital Converter (ADC), PWM modules, and serial communication interfaces such as SPI, I2C, and EUSART.
  • Low Power Consumption: Designed with power efficiency in mind, the PIC16LF15376-I/PT operates in a low-power mode, making it suitable for battery-powered and energy-sensitive applications.
  • Temperature Range: This MCU operates over an extended temperature range, ensuring reliability and stable performance under varying environmental conditions.
  • Package: The device comes in a TQFP (Thin Quad Flat Pack) package with 44 pins, providing a compact footprint suitable for space-constrained applications.
  • Development Support: Microchip offers a comprehensive suite of development tools for the PIC16LF15376-I/PT, including software libraries, development boards, and integrated development environments (IDEs) like MPLAB X, which streamline the development process from prototyping to production.

The PIC16LF15376-I/PT from Microchip Technology is a robust and feature-rich MCU that combines performance, memory, and a wide array of peripherals to support the development of sophisticated and efficient electronic designs. Whether you're building a simple hobby project or a complex commercial product, this MCU is designed to provide a reliable and scalable solution for your computing needs.

You May Also Be Interested in

Wch
51 Family 56MHz SSOP-20-208mil Microcontrollers RoHS
Lowest to $1.3971
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $2.2265
Infineon Technologies
TQFP-100(14x14) Microcontrollers RoHS
Lowest to $43.6568
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 120MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.2120
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $7.2762
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $1.6299

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.4933
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $23.7594
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $26.2208 $78.6624
6+ $21.5142 $129.0852
9+ $20.8420 $187.5780
12+ $20.1698 $242.0376
15+ $19.4976 $292.4640
20+ $17.4809 $349.6180
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,040 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess