EN
  • EN
  • DE

SN74ALS323NSR

Part No SN74ALS323NSR
Manufacturer Texas Instruments
Catalog Logic - Shift Registers
Description IC REGISTER SHIFT/STORAGE 20SO  /  Shift Register, Multiplexed 1 Element 8 Bit 20-SO
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Shift Registers
Mfr Texas Instruments
Series 74ALS
Package Tape & Reel (TR)
Product Status Obsolete
Logic Type Register, Multiplexed
Output Type Tri-State
Number of Elements 1
Number of Bits per Element 8
Function Universal
Voltage - Supply 4.5V ~ 5.5V
Temperature Range - Operating 0°C ~ 70°C
Mounting SMD (SMT)
Package / Case 20-SOIC (0.209", 5.30mm Width)
Supplier Device Package 20-SO
Base Product Number SN74ALS3
Standard Package 2,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1257112-SN74ALS323NSR
Ultra Librarian 3D Model Ultra Librarian SN74ALS323NSR CAD Model

Description

The SN74ALS323NSR from Texas Instruments is a high-performance, octal D-type flip-flop integrated circuit designed for use in a wide variety of digital applications. This device features eight edge-triggered D-type flip-flops with individual D inputs and Q outputs. The common clock (CP) and master reset (MR) inputs allow synchronous control of all flip-flops.

Key Features

  • Logic Family: ALS - Advanced Low-Power Schottky
  • Logic Type: D-Type Flip-Flop
  • Number of Pins: 20
  • Package / Case: SO
  • Mounting Type: Surface Mount
  • Propagation Delay Time: Typically 11 ns at 5V
  • Operating Temperature Range: 0°C to 70°C
  • Supply Voltage: 4.5V to 5.5V

Product Description

The SN74ALS323NSR is characterized for operation from 0°C to 70°C. It is packaged in a 20-pin small-outline (SO) package, making it suitable for space-constrained applications. This device is designed for 4.5V to 5.5V VCC operation, ensuring compatibility with standard 5V digital systems.

Each flip-flop has independent clear and data inputs, as well as Q and Q̅ outputs. The clear function is synchronous; when the clear input is high, and the clock input is low-to-high transitioning, the Q outputs are set low. This synchronous reset feature allows for precise timing and sequence control.

The SN74ALS323NSR is ideal for applications requiring multiple data lines to be controlled by a single clock signal, such as data storage, data transfer, and register applications. Its fast propagation delay and edge-triggered design make it a reliable choice for high-speed operations.

Applications

  • Data storage
  • Data transfer systems
  • Shift registers
  • Counters
  • Control registers
  • Memory address registers

With its robust design and proven performance, the SN74ALS323NSR from Texas Instruments is a versatile component that enhances the functionality and reliability of digital systems.

You May Also Be Interested in

Texas Instruments
IC REGISTER, MULTIPLEXED 20SOIC / Shift Shift Register 1 Element 8 Bit 20-SOIC
Need more? Email Us
Texas Instruments
SN74LS595NSRG4 / Shift Shift Register 1 Element 8 Bit 16-SO
Need more? Email Us
Texas Instruments
IC BI-DIR UNIV SHIFT REG 16-SOIC / Shift Register, Bidirectional 1 Element 4 Bit 16-SOIC
Need more? Email Us
Texas Instruments
IC SHIFT REGISTER 8BIT 16-TSSOP / Shift Shift Register 1 Element 8 Bit 16-TSSOP
Lowest to $0.3649
Microchip Technology
IC SR PUSH-PULL 32BIT 44-PLCC
Need more? Email Us
UTC
2V~6V 35mA 14ns@6V,50pF Serial-to-Parallel or Serial SOP-16 Shift Registers RoHS
Lowest to $0.0874
Texas Instruments
IC SHIFT REGISTER 8BIT 16SOIC / Shift Shift Register 1 Element 8 Bit 16-SOIC
Lowest to $0.4824
Texas Instruments
IC SHIFT REGISTER 8BIT 16-SSOP / Shift Shift Register 1 Element 8 Bit 16-SSOP
Lowest to $0.4494
Texas Instruments
SOP-20 Shift Registers RoHS
Lowest to $2.9105

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.4933
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess