EN
  • EN
  • DE

PIC16LF15355T-I/SS

Part No PIC16LF15355T-I/SS
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr Microchip Technology
Series PIC® XLP™ 16F
Package Tape & Reel (TR)
Core Processor PIC
Core Size 8-Bit
Speed 32MHz
Connectivity I2C, LINbus, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 25
Program Memory Size 14KB (8K x 14)
Program Memory Type FLASH
EEPROM Size 224 x 8
RAM Size 1K x 8
Supply Voltage - Operating 1.8V ~ 3.6V
Data Converters A/D 24x10b; D/A 1x5b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 28-SSOP (0.209", 5.30mm Width)
Supplier Device Package 28-SSOP
Base Product Number PIC16LF15355
Standard Package 2,100
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 1264359-PIC16LF15355T-I/SS
Ultra Librarian 3D Model Ultra Librarian PIC16LF15355T-I/SS CAD Model

Description

Product Overview: PIC16LF15355T-I/SS

The PIC16LF15355T-I/SS is a high-performance, low-power microcontroller unit (MCU) from the reputable Microchip Technology. This device is part of the enhanced mid-range PIC16 family and is well-suited for a variety of applications ranging from industrial control systems to consumer electronics due to its versatile features and capabilities.

Key Features

  • CPU: The core runs at up to 32 MHz and includes a 14-bit instruction set that provides a perfect balance between low power consumption and high performance.
  • Memory: It comes with 28 KB of flash program memory, 2 KB of RAM, and 256 bytes of data EEPROM. This memory configuration is ideal for complex algorithms and data-intensive operations.
  • I/O Ports: The device includes 25 general-purpose I/O pins, which provides flexibility in interfacing with external peripherals and sensors.
  • ADC: Equipped with a 10-bit Analog-to-Digital Converter with Computation (ADCC) that enables automated signal analysis, which can help reduce the load on the CPU.
  • Timers and CCP: Multiple timers and Capture/Compare/PWM (CCP) modules make it easy to manage timing-related tasks and pulse width modulation for motor control and other applications.
  • Communication: This MCU supports various serial communication interfaces, including I2C, SPI, and EUSART, allowing for easy integration into communication networks.

Power Management

The PIC16LF15355T-I/SS is designed for low-power operation, featuring multiple sleep modes, an idle mode, and Peripheral Module Disable (PMD) to minimize power consumption during periods of inactivity. Its wide operating voltage range of 1.8V to 3.6V allows for battery-powered and portable applications.

Package and Quality

This microcontroller is offered in a 20-pin SSOP (Shrink Small Outline Package) that is both space-saving and ideal for PCB designs with limited real estate. Microchip Technology ensures high reliability and performance, making the PIC16LF15355T-I/SS a trusted choice for designers and engineers.

You May Also Be Interested in

Atmel
IC MCU 8BIT 1KB FLASH 20QFN
Lowest to $1.3571
Microchip Technology
MCU 8-bit PIC RISC 7KB Flash 5V Automotive 20-Pin SSOP Tube / IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $6.2027
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SDIP
Lowest to $7.5830
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $3.2444
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Microchip Technology
Lowest to $3.1721
Atmel
IC MCU 32BIT 128KB FLASH 100BGA
Lowest to $12.5574
Atmel
IC MCU 32BIT 128KB FLASH 100LQFP
Lowest to $7.6951
Atmel
IC MCU 32BIT 64KB FLASH 48LQFP
Lowest to $5.4567

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.8114 $54.3420
70+ $1.4863 $104.0410
105+ $1.4398 $151.1790
145+ $1.3934 $202.0430
190+ $1.3469 $255.9110
250+ $1.2076 $301.9000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,790 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess