EN
  • EN
  • DE

PIC16LF15325T-I/JQ

Part No PIC16LF15325T-I/JQ
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr Microchip Technology
Series PIC® XLP™ 16F
Package Tape & Reel
Core Processor PIC
Core Size 8-Bit
Speed 32MHz
Connectivity I2C, LINbus, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 12
Program Memory Size 14KB (8K x 14)
Program Memory Type FLASH
EEPROM Size 224 x 8
RAM Size 1K x 8
Supply Voltage - Operating 1.8V ~ 3.6V
Data Converters A/D 11x10b; D/A 1x5b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 16-UQFN Exposed Pad
Supplier Device Package 16-UQFN (4x4)
Base Product Number PIC16LF15325
Other Names PIC16LF15325T-I/JQDKR,PIC16LF15325T-I/JQTR,PIC16LF15325T-I/JQCT,PIC16LF15325T-I/JQ
Standard Package 3,300
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 1264370-PIC16LF15325T-I/JQ
Ultra Librarian 3D Model Ultra Librarian PIC16LF15325T-I/JQ CAD Model

Description

Microchip Technology's PIC16LF15325T-I/JQ Microcontroller

The PIC16LF15325T-I/JQ is a high-performance, low-power microcontroller unit (MCU) from Microchip Technology, renowned for its efficient operation and versatile features. This MCU is part of the expansive PIC16LF153xx family that is specifically designed to cater to a wide array of applications, ranging from consumer electronics to industrial control systems. The PIC16LF15325T-I/JQ is equipped with cutting-edge technology that makes it an ideal choice for designers looking for a reliable and cost-effective solution for their embedded projects.

Key Features:

  • Core: The device features an enhanced Mid-range 8-bit core with a 14-bit instruction set that provides a perfect balance between power consumption and performance.
  • Memory: It comes with 2 KB of flash memory and 128 bytes of EEPROM, offering ample space for program storage and data retention during low-power operation.
  • Speed: This MCU operates at a speed of up to 32 MHz, ensuring swift processing and response times for time-sensitive applications.
  • I/O Pins: The PIC16LF15325T-I/JQ is equipped with 18 I/O pins, which include several analog inputs and PWM outputs, giving developers the flexibility to interface with a variety of peripherals and sensors.
  • Low Power: As part of the LF series, this microcontroller is optimized for low-power operation, featuring several power-saving modes that significantly reduce energy consumption.
  • Temperature Range: With an extended industrial temperature range, this MCU can reliably operate in harsh environmental conditions.
  • Communication Peripherals: It supports various communication protocols including I2C, SPI, and UART, facilitating easy integration into complex systems.

Applications:

The versatile nature of the PIC16LF15325T-I/JQ makes it suitable for a wide range of applications. It is commonly used in:

  • Automotive systems
  • Consumer electronics
  • Industrial automation and control
  • Smart sensors and IoT devices
  • Medical devices
  • Home automation

Microchip Technology's PIC16LF15325T-I/JQ microcontroller is a testament to the company's commitment to providing advanced solutions that meet the evolving needs of modern electronics. Its combination of power efficiency, robustness, and extensive feature set makes it a prime choice for developers who demand high performance and reliability.

You May Also Be Interested in

Atmel
IC MCU 32BIT 128KB FLASH 100BGA
Lowest to $12.5574
Microchip Technology
MCU 8-bit PIC RISC 7KB Flash 5V Automotive 20-Pin SSOP Tube / IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $6.2027
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $1.4386
Atmel
IC MCU 32BIT 256KB FLASH 49WLCSP
Lowest to $3.3622
Atmel
IC MCU 32BIT 64KB FLASH 48LQFP
Lowest to $5.4567
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $1.0833
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $0.3076
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $5.9550

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess