EN
  • EN
  • DE

PIC16LF1526-I/PT

Part No PIC16LF1526-I/PT
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 14KB FLASH 64TQFP / PIC series Microcontroller IC 8-Bit 20MHz 14KB (8K x 14) FLASH 64-TQFP (10x10)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr Microchip Technology
Series PIC® XLP™ 16F
Package Tray
Core Processor PIC
Core Size 8-Bit
Speed 20MHz
Connectivity I2C, LINbus, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 54
Program Memory Size 14KB (8K x 14)
Program Memory Type FLASH
RAM Size 768 x 8
Supply Voltage - Operating 1.8V ~ 3.6V
Data Converters A/D 30x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 64-TQFP
Supplier Device Package 64-TQFP (10x10)
Base Product Number PIC16LF1526
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Other Names PIC16LF1526IPT
Standard Package 160
Win Source Part Number 1085025-PIC16LF1526-I/PT
Ultra Librarian 3D Model Ultra Librarian PIC16LF1526-I/PT CAD Model

Description

Microchip Technology's PIC16LF1526-I/PT Microcontroller

The PIC16LF1526-I/PT is a high-performance, 8-bit microcontroller crafted by the renowned Microchip Technology. This device is a part of the expansive PIC16 family, known for their exceptional efficiency and versatility in various electronic applications. The PIC16LF1526-I/PT is specifically designed to cater to embedded systems that require low power consumption without compromising on processing power.

At the heart of this microcontroller is a precision-engineered core that can operate at a maximum speed of 32 MHz. It is equipped with 64 KB of flash memory, which provides ample space for complex program code and data storage. The device also boasts 3,904 bytes of RAM, ensuring smooth execution of tasks and efficient data handling.

One of the standout features of the PIC16LF1526-I/PT is its extended operating voltage range of 1.8V to 5.5V, making it suitable for battery-operated and portable applications. Its low-power design is further enhanced with Power-Saving Sleep mode, which significantly reduces energy consumption when the device is not in active use.

The microcontroller comes with a rich set of peripherals that enhance its functionality. These include:

  • Two Capture/Compare/PWM (CCP) modules
  • Two Enhanced Capture/Compare/PWM (ECCP) modules
  • Two Master Synchronous Serial Port (MSSP) modules supporting SPI and I2C
  • Two Enhanced Universal Synchronous Asynchronous Receiver Transmitter (EUSART) modules
  • 25 channels of 10-bit Analog-to-Digital Converter (ADC)
  • Two Comparators

For developers, the PIC16LF1526-I/PT is supported by Microchip's MPLAB® Integrated Development Environment (IDE), which provides a comprehensive development platform with debugging and programming capabilities. The device also supports in-circuit serial programming (ICSP) for seamless updates and maintenance.

The TQFP (Thin Quad Flat Pack) package of the PIC16LF1526-I/PT ensures a compact footprint, making it an ideal choice for space-constrained applications. Whether it's for industrial control systems, consumer electronics, automotive applications, or IoT devices, this microcontroller is designed to deliver reliable performance and adaptability.

With its blend of power efficiency, extensive memory, and versatile peripherals, the PIC16LF1526-I/PT from Microchip Technology stands as a robust solution for designers looking to push the boundaries of what's possible with 8-bit microcontrollers.

You May Also Be Interested in

Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Lowest to $87.4012
Microchip Technology
IC MCU 16/32B 512KB FLASH 64LQFP
Lowest to $10.8882
Microchip Technology
32-BIT, FLASH, RISC ARM9 CPU
Lowest to $28.6764
Microchip Technology
IC MCU 8BIT 64KB FLASH 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 32KB FLASH 100TQFP
Need more? Email Us
Microchip Technology
IC MCU 8/16BIT 256KB FLASH 64QFN
Lowest to $10.8298
Microchip Technology
IC MCU 32BIT 32KB FLASH 48QFN
Lowest to $5.0142
Microchip Technology
IC MCU 32BIT 128KB FLASH 48TLLGA
Need more? Email Us
Microchip Technology
IC MCU 16/32BIT 32KB FLASH 64QFN
Lowest to $6.9300

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess