EN
  • EN
  • DE

PIC16LF1516-I/MV

Part No PIC16LF1516-I/MV
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr Microchip Technology
Series PIC® XLP™ 16F
Package Tube
Core Processor PIC
Core Size 8-Bit
Speed 20MHz
Connectivity I2C, LINbus, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 25
Program Memory Size 14KB (8K x 14)
Program Memory Type FLASH
RAM Size 512 x 8
Supply Voltage - Operating 1.8V ~ 3.6V
Data Converters A/D 17x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 28-UFQFN Exposed Pad
Supplier Device Package 28-UQFN (4x4)
Base Product Number PIC16LF1516
Other Names PIC16LF1516IMV
Standard Package 91
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Win Source Part Number 1264352-PIC16LF1516-I/MV
Ultra Librarian 3D Model Ultra Librarian PIC16LF1516-I/MV CAD Model

Description

Microchip Technology's PIC16LF1516-I/MV Microcontroller

The PIC16LF1516-I/MV is a high-performance, low-power microcontroller unit (MCU) from Microchip Technology, designed to cater to a wide range of applications requiring efficient power management and robust operation in various environments. This MCU is part of the popular PIC16 family, which is renowned for its ease of use, flexibility, and reliability in embedded systems.

Key Features:

  • Core: The PIC16LF1516 operates with an enhanced Mid-range 8-bit CPU core, with a linear program memory addressing up to 14 KB and up to 512 bytes of linear data memory addressing.
  • Operating Voltage: It functions within a wide voltage range of 1.8V to 3.6V, making it suitable for battery-operated and low-power applications.
  • Speed: With an internal oscillator providing up to 32 MHz, it allows for flexible clock system with fail-safe clock monitor and low-power modes for power conservation.
  • I/O and Peripherals: The device comes with 25 I/O pins, a 17-channel 10-bit Analog-to-Digital Converter (ADC), two comparators, and various serial communication modules including EUSART, SPI, and I2C for versatile connectivity options.
  • Timers and CCP: It includes three timers and two Capture/Compare/PWM (CCP) modules, enabling precise timing operations and PWM outputs for control applications.
  • Memory: Equipped with 14 KB of flash program memory, 512 bytes of data memory (RAM), and 256 bytes of EEPROM, the PIC16LF1516 provides ample space for complex programs and data storage.
  • Temperature Range: The MCU is designed to operate over the industrial temperature range, from -40°C to +85°C, ensuring reliability across diverse environmental conditions.
  • Packaging: It is available in a 28-pin UQFN package, which offers a compact footprint for space-constrained applications.

The PIC16LF1516-I/MV is ideal for applications in automotive, consumer electronics, industrial control systems, and medical devices where efficient power usage and reliable operation are paramount. Its rich set of peripherals and features enable designers to implement complex functions while maintaining low power consumption and high performance.

Overall, the PIC16LF1516-I/MV is a testament to Microchip's commitment to providing versatile, power-efficient, and robust microcontrollers for the ever-evolving demands of modern electronics.

You May Also Be Interested in

Silicon Labs
IC MCU 8BIT 8KB FLASH 20MLP
Lowest to $32.9441
Microchip Technology
IC MCU 16/32BIT 512KB 100TFBGA
Need more? Email Us
Microchip Technology
IC MCU 8BIT 128KB FLASH 64QFN
Lowest to $376.8116
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Lowest to $87.4012
Microchip Technology
IC MCU 8BIT ROMLESS 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 16/32BIT 32KB FLASH 64QFN
Lowest to $6.9300
Microchip Technology
32-BIT, FLASH, RISC ARM9 CPU
Lowest to $28.6764
Microchip Technology
IC MCU 8BIT 8KB FLASH 20QFN
Need more? Email Us
Microchip Technology
IC MCU 16/32B 512KB FLASH 144BGA
Lowest to $28.2220

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $36.9773 $73.9546
4+ $30.3407 $121.3628
6+ $29.3924 $176.3544
9+ $28.4442 $255.9978
11+ $27.4959 $302.4549
15+ $24.6523 $369.7845
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess