EN
  • EN
  • DE

NCV20032DTBR2G

Part No NCV20032DTBR2G
Manufacturer ON Semiconductor
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 2 CIRCUIT 8TSSOP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Mfr onsemi
Package Tape & Reel
Amplifier Type General Purpose
Number of Circuits 2
Output Type Rail-to-Rail
Slew Rate 8V/µs
Gain Bandwidth Product 7 MHz
Current - Input Bias 1 pA
Voltage - Input Offset 500 µV
Current - Supply 275µA (x2 Channels)
Current - Output / Channel 14 mA
Voltage - Supply Span (Min) 1.7 V
Voltage - Supply Span (Max) 5.5 V
Temperature Range - Operating -40°C ~ 125°C
Mounting Type Surface Mount
Package / Case 8-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 8-TSSOP
Base Product Number NCV20032
Standard Package 2,500
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Win Source Part Number 1340987-NCV20032DTBR2G
Ultra Librarian 3D Model Ultra Librarian NCV20032DTBR2G CAD Model

Description

ON Semiconductor NCV20032DTBR2G: Automotive Operational Amplifier

The NCV20032DTBR2G is a high-performance automotive operational amplifier designed by ON Semiconductor, a leading supplier of semiconductor-based solutions. This operational amplifier is specifically engineered to meet the rigorous demands of automotive applications, offering exceptional reliability and robustness under harsh environmental conditions.

Featuring a wide operating voltage range from 3V to 36V, the NCV20032DTBR2G is incredibly versatile and can be used in a variety of automotive systems. It is ideal for sensor interfaces, power management solutions, and other signal conditioning tasks within the vehicle. With its single supply capability, it simplifies the design of automotive circuits by eliminating the need for dual power supplies.

The device boasts a low input offset voltage and high gain bandwidth product, ensuring accurate signal amplification with minimal distortion. This makes it suitable for applications requiring precise signal processing, such as advanced driver-assistance systems (ADAS), engine control units (ECUs), and infotainment systems.

The NCV20032DTBR2G also features a low input bias current and low quiescent current, making it energy-efficient and suitable for battery-powered applications. Its robust design includes over-temperature and over-voltage protection, which safeguard the device against potential damage from electrical overstress. The operational amplifier is also capable of withstanding automotive load dump events, ensuring continued operation even during voltage spikes that occur when a car battery is disconnected while the alternator is charging.

Manufactured with ON Semiconductor's advanced technology, the NCV20032DTBR2G is available in a small TSSOP-8 package, which is ideal for space-constrained automotive environments. Its extended temperature range of -40°C to +125°C allows for operation in a wide range of climates and under-the-hood conditions.

In summary, the NCV20032DTBR2G from ON Semiconductor is a highly reliable and efficient operational amplifier that provides excellent performance for automotive electronic systems. With its robust features and compact form factor, it stands as an excellent choice for designers seeking to enhance the functionality and safety of modern vehicles.

You May Also Be Interested in

Analog Devices Inc.
IC OPAMP GP 1 CIRCUIT 6DFN
Lowest to $24.7389
Texas Instruments
FULLY DIFFERENTIAL INSTRUMENTATI
Lowest to $9.0224
Texas Instruments
OPA892DR
Lowest to $7.8583
Texas Instruments
IC CMOS 4 CIRCUIT 14SOIC
Lowest to $3.2015
STMicroelectronics
IC CURR SENSE 1 CIRCUIT SC70-6
Lowest to $1.4553
Texas Instruments
AUTOMOTIVE, SINGLE, 5.5-V 10-MHZ
Lowest to $0.5938
Texas Instruments
IC CURR SENSE 1 CIRCUIT SOT23-5
Lowest to $1.8918
Analog Devices Inc.
IC CURRENT SENSE 1 CIRCUIT 8SOIC
Lowest to $5.8209
Texas Instruments
IC OPAMP GP 2 CIRCUIT 8SOIC
Lowest to $0.4657

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
75+ $0.6885 $51.6375
180+ $0.5650 $101.7000
275+ $0.5473 $150.5075
380+ $0.5297 $201.2860
490+ $0.5120 $250.8800
655+ $0.4590 $300.6450
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,874 pieces
MOQ: 75 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess