EN
  • EN
  • DE

PIC16LF1513-I/SS

Part No PIC16LF1513-I/SS
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 7KB FLASH 28SSOP / PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 20MHz 7KB (4K x 14) FLASH 28-SSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded>Microcontrollers
Manufacturer Microchip Technology
Packaging Tube
Core Processor PIC
Core Size 8-Bit
Speed 20MHz
Connectivity I2C, LINbus, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 25
Program Memory Size 7KB (4K x 14)
Program Memory Type FLASH
RAM Size 256 x 8
Voltage - Supply (Vcc/Vdd) 1.8V ~ 3.6V
Data Converters A/D 17x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C
Mounting Surface Mount
Case / Package 28-SSOP (0.209", 5.30mm Width)
Supplier Device Package 28-SSOP
Base Product Number PIC16LF1513
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Other Part Number PIC16LF1513ISS
Standard Package 47
Win Source Part Number 1319119-PIC16LF1513-I/SS
Ultra Librarian 3D Model Ultra Librarian PIC16LF1513-I/SS CAD Model

Description

Product Overview: PIC16LF1513-I/SS

The PIC16LF1513-I/SS is a high-performance, low-power microcontroller from Microchip Technology, designed to cater to a wide range of applications. This 8-bit microcontroller is built around Microchip's advanced RISC architecture and is a part of the PIC16F family, known for its robustness and versatility.

Key Features:

  • Core: The device features a precision 16 MHz internal oscillator, providing a reliable timing source that is essential for many timing-critical applications.
  • Memory: It includes 7 KB of flash program memory, 256 bytes of EEPROM data memory, and 256 bytes of RAM, offering ample space for application code and data storage.
  • I/O Pins: The microcontroller comes with 17 I/O pins, enabling it to interface with a wide range of peripherals and sensors.
  • Timers: It is equipped with two 8-bit timers and one 16-bit timer, which can be used for event counting, pulse generation, and timing measurements.
  • Communication: To facilitate communication with other devices, the PIC16LF1513-I/SS supports serial communication protocols such as I2C, SPI, and UART.
  • Analog Features: The device provides 12 channels of 10-bit Analog-to-Digital Converters (ADC), which are crucial for interfacing with analog sensors and converting their output into digital values for processing.
  • Temperature Range: This microcontroller operates within an extended temperature range of -40°C to +125°C, making it suitable for industrial and automotive applications.
  • Package: The PIC16LF1513-I/SS is available in a 20-pin SSOP (Shrink Small Outline Package), which is ideal for space-constrained applications.

Applications:

The versatility of the PIC16LF1513-I/SS makes it ideal for a variety of applications, including consumer electronics, automotive systems, industrial control, medical devices, and IoT (Internet of Things) projects. Its low power consumption and rich set of features enable designers to create efficient and innovative systems.

Conclusion:

The PIC16LF1513-I/SS from Microchip Technology is a powerful and flexible microcontroller that offers an optimal balance between performance and power consumption. Its extensive features and robust design make it a go-to choice for engineers and hobbyists alike looking to develop sophisticated electronic systems.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 256KB FLASH 100CBGA
Lowest to $319.8529
Microchip Technology
IC MCU 8/16BIT 256KB FLASH 64QFN
Lowest to $11.7177
Renesas Electronics America
IC MCU 8BIT 16KB OTP 84PLCC
Lowest to $62.7412
Microchip Technology
32-BIT, FLASH, RISC ARM9 CPU
Lowest to $28.6764
NXP / Nexperia
IC MCU 32BIT ROMLESS 256LBGA
Lowest to $21.9925
Microchip Technology
IC MCU 8BIT ROMLESS 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 16/32BIT 512KB 100TFBGA
Need more? Email Us
Microchip Technology
IC MCU 16/32BIT 32KB FLASH 64QFN
Lowest to $6.9300
Microchip Technology
IC MCU 32BIT 128KB FLASH 48TLLGA
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
20+ $3.0030 $60.0600
47+ $2.4648 $115.8456
73+ $2.3874 $174.2802
100+ $2.3100 $231.0000
130+ $2.2338 $290.3940
174+ $2.0028 $348.4872
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 20 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess