EN
  • EN
  • DE

PIC16LF1513-E/SO

Part No PIC16LF1513-E/SO
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 7KB FLASH 28SOIC / PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 20MHz 7KB (4K x 14) FLASH 28-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded>Microcontrollers
Manufacturer Microchip Technology
Packaging Tube
Core Processor PIC
Core Size 8-Bit
Speed 20MHz
Connectivity I2C, LINbus, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 25
Program Memory Size 7KB (4K x 14)
Program Memory Type FLASH
RAM Size 256 x 8
Voltage - Supply (Vcc/Vdd) 1.8V ~ 3.6V
Data Converters A/D 17x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 125°C
Mounting Surface Mount
Case / Package 28-SOIC (0.295", 7.50mm Width)
Supplier Device Package 28-SOIC
Base Product Number PIC16LF1513
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Standard Package 27
Win Source Part Number 1316778-PIC16LF1513-E/SO
Ultra Librarian 3D Model Ultra Librarian PIC16LF1513-E/SO CAD Model

Description

Product Overview: PIC16LF1513-E/SO from Microchip Technology

The PIC16LF1513-E/SO is a high-performance, 8-bit microcontroller from Microchip Technology, designed to deliver a perfect blend of power efficiency and functionality for a wide range of embedded applications. This versatile MCU is part of the popular PIC16 family and comes in a compact SOIC (Small Outline Integrated Circuit) package, offering a robust set of features that cater to the needs of both simple and complex electronic systems.

Key Features

  • CPU: The device is built around a powerful PIC® architecture with a CPU speed of up to 20 MHz, providing swift processing capabilities for time-sensitive tasks.
  • Memory: It boasts 7 KB of flash memory for program storage, coupled with 256 bytes of EEPROM and 512 bytes of RAM for data storage, ensuring ample space for your application code and variables.
  • I/O Ports: The microcontroller is equipped with 17 I/O pins, allowing for flexible interfacing with peripherals and other components.
  • ADC: An integrated 10-bit Analog-to-Digital Converter with up to 12 channels enables the MCU to handle analog inputs, ideal for sensor interfacing and data acquisition tasks.
  • Timers: Multiple timers, including an 8-bit and two 16-bit timers, provide the necessary tools for precise event timing, pulse width modulation, and more.
  • Communication Peripherals: It supports various serial communication interfaces, including I²C, SPI, and EUSART, facilitating easy data exchange with other devices.
  • Power Management: The PIC16LF1513-E/SO is designed for low-power operation, featuring a wide operating voltage range from 1.8V to 3.6V and several power-saving modes to reduce energy consumption.

Applications

The PIC16LF1513-E/SO is highly suited for applications in automation, consumer electronics, automotive systems, and more. Its versatile feature set enables it to be used in:

  • Smart sensors and instrumentation
  • LED lighting systems
  • Home appliances and remote controls
  • Automotive accessories
  • Battery management systems
  • Small-scale robotics

With its robust design and extensive features, the PIC16LF1513-E/SO from Microchip Technology stands as a reliable choice for designers looking to create efficient and sophisticated embedded systems.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 32KB OTP 44PLCC
Lowest to $5.8050
Microchip Technology
IC MCU 32BIT 64KB FLASH 64TQFP
Lowest to $7.0387
Microchip Technology
IC MCU 8BIT 8KB FLASH 20QFN
Need more? Email Us
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Lowest to $87.4012
Microchip Technology
IC MCU 16/32B 512KB FLASH 144BGA
Lowest to $28.2220
Microchip Technology
IC MCU 16/32BIT 32KB FLASH 64QFN
Lowest to $6.9300
Microchip Technology
IC MCU 16/32BIT 512KB 100TFBGA
Need more? Email Us
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Need more? Email Us
Microchip Technology
IC MCU 32BIT 128KB FLASH 100TQFP
Lowest to $5.0689

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess