EN
  • EN
  • DE

PIC16LF1507-E/ML

Part No PIC16LF1507-E/ML
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 3.5KB FLASH 20QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features PIC series Microcontroller IC 8-Bit 20MHz 3.5KB (2K x 14) FLASH 20-QFN (4x4)
Manufacturer Microchip Technology
Series PIC® 16F
Package Tube
Core Processor PIC
Core Size 8-Bit
Speed 20MHz
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 17
Program Memory Size 3.5KB (2K x 14)
Program Memory Type FLASH
Supply Voltage 1.8V ~ 3.6V
Data Converters A/D 12x10b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting Surface Mount
Package 20-VFQFN Exposed Pad
Case / Package 20-QFN (4x4)
Family Name PIC16LF1507
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Quantity per package 91
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 889551-PIC16LF1507-E/ML
Ultra Librarian 3D Model Ultra Librarian PIC16LF1507-E/ML CAD Model

Description

Microchip Technology's PIC16LF1507-E/ML Microcontroller

The PIC16LF1507-E/ML is a highly capable 8-bit microcontroller from Microchip Technology, designed for embedded systems requiring low power consumption and high performance. This microcontroller is part of Microchip's extensive PIC16F family, known for its versatility and ease of use. It features a rich set of peripherals and is ideal for a wide range of applications, including industrial control systems, automotive applications, consumer electronics, and Internet of Things (IoT) devices.

The device comes in a 20-pin QFN package and is equipped with an Enhanced Mid-range core with 14-bit instruction set architecture, which offers a balance between low power consumption and high computational performance. The PIC16LF1507-E/ML operates at a voltage range of 1.8V to 3.6V, making it suitable for battery-operated and portable applications.

Key features of the PIC16LF1507-E/ML include:

  • Memory: It boasts 3.5KB of flash program memory, 256 bytes of EEPROM, and 256 bytes of RAM, providing ample space for complex programs and data storage.
  • Timers: Multiple timers including a 16-bit timer, and other standard timers, enable precise event timing and pulse-width modulation (PWM) for motor control and other time-sensitive tasks.
  • Communication Peripherals: Integrated communication modules such as I2C, SPI, and UART allow for easy data exchange with other devices, sensors, and peripherals.
  • Analog Features: The microcontroller includes an analog-to-digital converter (ADC) with up to 12 channels, allowing it to interface with various analog sensors and inputs.
  • Comparators: Two analog comparators with programmable voltage reference provide hardware support for real-time signal comparison and decision-making.
  • Customizable Oscillator: A flexible oscillator structure supports a range of clock sources, including an internal 16 MHz oscillator and an LF oscillator for watchdog and other low-power operations.

The PIC16LF1507-E/ML also supports Microchip's MPLAB® Code Configurator (MCC) for simplified development, and it's compatible with the MPLAB X Integrated Development Environment (IDE) and MPLAB XC8 compiler. This microcontroller is a reliable choice for designers looking for a low-power, feature-rich MCU that can handle a variety of tasks in a compact form factor.

With its extensive feature set and low-power operation, the PIC16LF1507-E/ML from Microchip Technology is an excellent microcontroller for projects that require both efficiency and capability.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28QFN
Lowest to $1.1411
Atmel
IC MCU 32BIT 64KB FLASH 48LQFP
Lowest to $5.4567
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $2.0948
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SDIP
Lowest to $7.5830
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $3.2444
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Lowest to $17.4627
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Atmel
IC MCU 8BIT 16KB FLASH 38VQFN
Lowest to $1.7648
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $1.6508

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
70+ $0.7309 $51.1630
170+ $0.5998 $101.9660
260+ $0.5810 $151.0600
360+ $0.5623 $202.4280
460+ $0.5435 $250.0100
620+ $0.4873 $302.1260
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 91 pieces
MOQ: 70 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess