EN
  • EN
  • DE

PIC16LF1503-I/SL

Part No PIC16LF1503-I/SL
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 3.5KB FLASH 14SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Active
Core Processor PIC
Part Core Size 8-Bit
Speed(Frequency) 20MHz
Number of I/O 11
Program Memory Size 3.5KB (2K x 14)
Program Memory Type FLASH
Data RAM Size 128 x 8
Supply Voltage - Operating 1.8 V to 3.6 V
Data Converters A/D 8x10b
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 14-SOIC
Win Source Part Number 038349-PIC16LF1503-I/SL
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PIC16LF1503-I/SL CAD Model

Description

Microchip Technology's PIC16LF1503-I/SL Microcontroller

The PIC16LF1503-I/SL is a high-performance, 8-bit microcontroller designed by Microchip Technology, a leader in microcontroller and analog semiconductors. This particular model is part of the PIC16F1503 family, renowned for its low-power consumption and versatile features that make it suitable for a wide range of applications in the industrial, automotive, and consumer electronics sectors.

This microcontroller operates on a wide voltage range of 2.3V to 5.5V, making it ideal for battery-operated applications. It comes in a compact 14-pin SOIC package, offering a space-saving solution for designs where board real estate is at a premium. With an enhanced mid-range core, the PIC16LF1503-I/SL provides 16 MIPS of processing power, allowing for efficient handling of complex algorithms and tasks.

One of the standout features of the PIC16LF1503-I/SL is its integrated 10-bit Analog-to-Digital Converter (ADC) with Computation (ADC2), which supports up to 12 channels. This enables the microcontroller to perform advanced calculations on the measured analog values directly, reducing the load on the CPU and improving overall system performance. The device also includes up to 4 KB of flash memory and 256 bytes of RAM, ensuring ample space for application code and data storage.

For communication purposes, the PIC16LF1503-I/SL supports various serial communication protocols including I2C, SPI, and UART, which allows for easy integration with other microcontrollers, sensors, and peripheral devices. Additionally, it features a range of timers, and PWM modules, and supports external and internal oscillator options, giving designers the flexibility to tailor the system clock to their specific needs.

Microchip Technology provides robust development tools and comprehensive technical support for the PIC16LF1503-I/SL, including software libraries, development boards, and integrated development environments (IDEs) like MPLAB X. This support helps to streamline the development process, from initial prototyping to final product deployment.

In summary, the PIC16LF1503-I/SL microcontroller from Microchip Technology is a versatile, efficient, and reliable choice for designers looking to create advanced and power-conscious applications in a variety of markets.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 16KB FLASH 52PLCC
Lowest to $12.0108
Microchip Technology
IC MCU 8BIT 64KB FLASH 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 32BIT 64KB FLASH 64TQFP
Lowest to $7.0387
Microchip Technology
IC MCU 8/16BIT 128KB FLSH 64TQFP
Lowest to $19.1292
Microchip Technology
IC MCU 8BIT ROMLESS 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 16/32BIT 256KB FLSH 64QFN
Lowest to $16.5541
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Need more? Email Us
Microchip Technology
IC MCU 8BIT 32KB FLASH 100TQFP
Need more? Email Us
Microchip Technology
32-BIT, FLASH, RISC ARM9 CPU
Lowest to $28.6764

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.3820 $55.2800
90+ $1.1340 $102.0600
140+ $1.0985 $153.7900
190+ $1.0631 $201.9890
245+ $1.0277 $251.7865
330+ $0.9213 $304.0290
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 33,000 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess