EN
  • EN
  • DE

PIC16LF1455-I/SL

Part No PIC16LF1455-I/SL
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 14KB FLASH 14SOIC / MCU 8-bit PIC RISC 14KB Flash 3.3V 14-Pin SOIC N Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Series PIC XLP 16F
Packaging Tube
Core Processor PIC
Core Size 8-Bit
Speed 48MHz
Connectivity I2C, LIN, SPI, UART/USART, USB
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 8
Program Memory Size 14KB (8K x 14)
Program Memory Type FLASH
RAM Size 1K x 8
Supply Voltage 1.8 V ~ 3.6 V
Data Converters A/D 5x10b, D/A 1x5b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Package 14-SOIC (0.154", 3.90mm Width)
Manufacturer Package 14-SOIC
Win Source Part Number 792023-PIC16LF1455-I/SL
Popularity Medium
Supply and Demand Status Limited
Family Name PIC16LF1455
ECCN EAR99
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2027
Ultra Librarian 3D Model Ultra Librarian PIC16LF1455-I/SL CAD Model

Description

Product Overview: PIC16LF1455-I/SL

The PIC16LF1455-I/SL is a highly capable microcontroller from Microchip Technology, designed to cater to a wide range of applications, from industrial control systems to consumer electronics. It is part of Microchip's extensive PIC family, known for their performance, reliability, and flexibility.

Main Features

  • Core: This microcontroller is based on an enhanced Mid-range 8-bit core with a 14-bit instruction set, which provides a perfect balance between power consumption and performance.
  • Speed: It operates at a maximum frequency of 48MHz, ensuring swift processing and response times for time-sensitive tasks.
  • Memory: Comes equipped with 14KB of flash memory and 1KB of RAM, allowing for robust program storage and efficient data handling.
  • I/O Pins: The device includes 12 I/O pins, providing ample connectivity options for peripherals and other components.
  • USB Interface: It features a USB 2.0 Full-Speed compliant interface, which is a key requirement for modern USB-powered gadgets and devices.

Power Efficiency

The PIC16LF1455-I/SL excels in power efficiency with its low-power features, such as Power-Save mode, which significantly reduces power consumption during idle periods. This makes it an ideal choice for battery-operated devices.

Package and Temperature Range

The device comes in a 14-pin SOIC package, which is widely used and suitable for compact PCB layouts. It operates within an industrial temperature range of -40°C to +85°C, ensuring reliable performance under extreme conditions.

Applications

Its versatility allows it to be used in various applications, including but not limited to:

  • USB Interface Applications
  • Portable Devices
  • Home Automation Systems
  • Industrial Control Systems

Manufacturer Support

Microchip Technology provides extensive support for the PIC16LF1455-I/SL through their software tools, documentation, and customer service, ensuring that developers have all the resources they need to implement the microcontroller effectively in their projects.

You May Also Be Interested in

ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
Rockchip
FCCSP-409(14x14) Microcontrollers RoHS
Lowest to $38.0151
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.5135
Rockchip
TFBGA-395L Microcontrollers RoHS
Lowest to $9.6045
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
Infineon Technologies
TQFP-144 Single Bipolar Transistors RoHS
Lowest to $71.3060
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $0.9605
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 120MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.2120

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
24+ $2.4694 $59.2656
58+ $2.0259 $117.5022
89+ $1.9623 $174.6447
122+ $1.8988 $231.6536
158+ $1.8365 $290.1670
211+ $1.6459 $347.2849
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,000 pieces
MOQ: 24 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess