Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Active
Core Processor PIC
Part Core Size 8-Bit
Speed(Frequency) 20MHz
Number of I/O 22
Program Memory Size 7KB (4K x 14)
Program Memory Type OTP
Data RAM Size 256 x 8
Supply Voltage - Operating 2.5 V to 5.5 V
Data Converters A/D 6x12b
Oscillator Type External
Temperature Range - Operating 0°C to 70°C (TA)
Case / Package 28-SSOP
Win Source Part Number 210083-PIC16LC773/SS
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name PIC16LC773
Introduction Date November 13, 1998
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2022
Ultra Librarian 3D Model Ultra Librarian PIC16LC773/SS CAD Model

Description

Product Overview

The PIC16LC773/SS microcontroller is a high-performance, CMOS, fully-static, 8-bit microcontroller fabricated by Microchip Technology, a leader in microcontroller and analog semiconductors. It is designed to provide a versatile and cost-effective solution for a wide range of embedded applications.

Key Features

  • Core: PIC features a powerful architecture with a 14-bit instruction set and up to 8 MHz internal oscillator for efficient processing capabilities.
  • Memory: Equipped with 4KB of Flash program memory and 192 bytes of RAM, this microcontroller can handle complex operations and multitasking.
  • I/O Pins: Offers 22 input/output pins, which are highly configurable to suit a variety of peripheral functions, enhancing the flexibility in design.
  • Analog-to-Digital Converter: Includes a 10-bit, 8-channel ADC, allowing it to interface with analog sensors and devices directly.
  • Timers: Comes with two 8-bit timers and one 16-bit timer, providing precise timing operations for tasks such as period measurement and pulse generation.
  • Communication Peripherals: Features a synchronous serial port (SSP) with SPI and I2C support, and a Universal Synchronous Asynchronous Receiver Transmitter (USART), enabling versatile serial communication options.
  • Power Management: Supports multiple power-saving modes, including Idle and Power-down modes, to ensure energy efficiency in battery-powered applications.

Applications

The PIC16LC773/SS is ideal for application areas that require robust control capabilities and interfacing with various digital and analog peripherals. Common applications include industrial control systems, automotive systems, home appliances, and consumer electronics.

Package and Quality

This microcontroller is available in a 28-lead SSOP (Shrink Small Outline Package) that provides a compact footprint while allowing for excellent manufacturability. Microchip Technology ensures high standards of quality and reliability for their products, and the PIC16LC773/SS is no exception, making it a trusted choice for engineers and designers alike.

You May Also Be Interested in

NXP / Nexperia
Low power, low price, low pin count 20 pin microcontroller with 4-kbyte OTP and 8-bit A/D converter
Lowest to $65.1941
ECAD model for P87LPC767BD
Infineon Technologies
IC MCU 32BIT 2MB FLASH 100TQFP
Need more? Email Us
ECAD model for TC233L32F200FABKXUMA1
Renesas Electronics America
SuperH RISC engine
Lowest to $104.4273
ECAD model for HD6417750RBP200
Atmel
8-bit Microcontroller with 2/4-Kbyte Flash
Need more? Email Us
ECAD model for AT89LP4052-20XI
Infineon Technologies
8-Bit Single-Chip Microcontroller
Need more? Email Us
ECAD model for SAK-XC886LM-6FFA
Microchip Technology
IC MCU 8BIT 8KB OTP 44VQFP
Need more? Email Us
ECAD model for AT80C52X2DYF-RLTUM
Infineon Technologies
IC MCU 32BIT 256KB FLASH 100LQFP
Lowest to $35.4546
ECAD model for XMC4300F100K256AAXUMA1
Renesas Electronics America
SINGLE-CHIP 8-BIT CMOS MICROCOMPUTER
Need more? Email Us
ECAD model for M37547G4FP
Renesas Electronics America
16-BIT SINGLE-CHIP MICROCOMPUTER M16C FAMILY/R8C/Tiny SERIES
Need more? Email Us
ECAD model for R5F21133FP

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7863
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3069
ECAD model for FT230XS-U
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention