EN
  • EN
  • DE

PIC16LC73B-04I/SO

Part No PIC16LC73B-04I/SO
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 7KB OTP 28SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 36 Weeks
Features PIC series Microcontroller IC 8-Bit 4MHz 7KB (4K x 14) OTP 28-SOIC
Manufacturer Microchip Technology
Series PIC® 16C
Package Tube
Core Processor PIC
Core Size 8-Bit
Speed 4MHz
Connectivity I2C, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 22
Program Memory Size 7KB (4K x 14)
Program Memory Type OTP
Supply Voltage 2.5V ~ 5.5V
Data Converters A/D 5x8b
Oscillator Type External
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 28-SOIC (0.295", 7.50mm Width)
Case / Package 28-SOIC
Family Name PIC16LC73
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Quantity per package 27
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 889536-PIC16LC73B-04I/SO
Ultra Librarian 3D Model Ultra Librarian PIC16LC73B-04I/SO CAD Model

Description

The PIC16LC73B-04I/SO is a robust, feature-rich 8-bit microcontroller from the renowned semiconductor manufacturer, Microchip Technology. Designed with a focus on versatility and performance, this MCU is a perfect fit for a wide array of applications ranging from industrial controls to consumer electronics.

Key Features

  • Core: 8-bit PIC
  • Speed: 4 MHz internal oscillator
  • Memory: Equipped with 7 KB of flash program memory and 192 bytes of RAM
  • I/O Pins: 22 versatile input/output pins
  • Timers: Multiple timers including an 8-bit and two 16-bit timers
  • Communication: Integrated serial communication modules supporting USART, SPI, and I2C protocols
  • Analog-to-Digital Converter: 8-channel, 8-bit ADC for analog signal processing
  • Temperature Range: Industrial temperature range (-40°C to +85°C)
  • Package: Available in a 28-pin SOIC package

Advanced Peripherals

The PIC16LC73B-04I/SO also boasts a rich set of peripherals. Its integrated Capture/Compare/PWM (CCP) modules make it ideal for control applications. The Power-on Reset (POR), Power-up Timer (PWRT), and Oscillator Start-up Timer (OST) ensure reliable operation from power-up, while the Watchdog Timer (WDT) enhances the safety of applications by resetting the device in the event of a software anomaly or runaway code.

Applications

With its versatile feature set, the PIC16LC73B-04I/SO is well-suited for a broad spectrum of applications. These include but are not limited to:

  • Automotive systems
  • Home appliances
  • Industrial automation
  • Medical devices
  • Consumer electronics

Support and Resources

Microchip Technology provides extensive support for the PIC16LC73B-04I/SO through its development tools, including MPLAB X Integrated Development Environment (IDE) and MPLAB ICD programmers/debuggers. Additionally, a wealth of documentation, sample code, and application notes are available to assist designers in getting their projects up and running with minimal delay.

You May Also Be Interested in

Microchip Technology
IC MCU 16/32BIT 512KB 100TFBGA
Need more? Email Us
Microchip Technology
IC MCU 16/32BIT 32KB FLASH 64QFN
Lowest to $6.9300
Silicon Labs
IC MCU 8BIT 8KB FLASH 20MLP
Lowest to $32.9441
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Need more? Email Us
Microchip Technology
IC MCU 8BIT 16KB FLASH 52PLCC
Lowest to $12.0108
Microchip Technology
IC MCU 32BIT 64KB FLASH 64TQFP
Lowest to $7.0387
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Lowest to $87.4012
Microchip Technology
IC MCU 8BIT 64KB FLASH 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 32KB FLASH 100TQFP
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $84.3104 $84.3104
2+ $81.6758 $163.3516
3+ $79.0413 $237.1239
4+ $76.4056 $305.6224
6+ $68.5019 $411.0114
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,200 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess