EN
  • EN
  • DE

TPS54917RUVT

Part No TPS54917RUVT
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description 3-V TO 4-V INPUT, 9-A, SMALL SYNCHRONOUS-BUCK SWITCHER WITH INTEGRATED FETs (SWIFT™)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series SWIFT
Packaging Reel - TR
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Adjustable
Number of Outputs 1
Input Voltage MIN 3V
Voltage Input MAX 4V
Output Voltage 0.891V
Output Voltage MAX 3.6V
Output Current 9A
Frequency - Switching 350kHz, 550kHz
Synchronous Rectifier Yes
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting SMD
Package 34-VQFN Exposed Pad
Manufacturer Package 34-VQFN Exposed Pad (7x3.5)
Win Source Part Number 1272667-TPS54917RUVT
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name TPS54917
Introduction Date November 01, 2008
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian TPS54917RUVT CAD Model

Description

Introducing the TPS54917RUVT from Texas Instruments

The TPS54917RUVT is a cutting-edge, synchronous buck converter designed by the renowned Texas Instruments. This power management integrated circuit (IC) is engineered to deliver high efficiency and performance for applications requiring a compact and reliable power solution.

Key Features

  • High Efficiency: The TPS54917RUVT offers a high level of efficiency, which is crucial for maintaining thermal performance and prolonging battery life in portable applications.
  • Adjustable Output Voltage: Users can adjust the output voltage to meet the specific needs of their application, providing a versatile solution for a wide range of power requirements.
  • Integrated MOSFETs: With built-in low R<sub>DS(on) MOSFETs, the device ensures reduced conduction losses and supports high current operations without the need for external components.
  • Small Footprint: The TPS54917RUVT comes in a compact QFN package, making it ideal for space-constrained applications.
  • Thermal Protection: The device includes thermal shutdown protection, safeguarding the system from overheating and potential damage.

Applications

The TPS54917RUVT is suitable for a variety of applications, particularly where space and efficiency are at a premium. It is commonly used in:

  • Networking equipment
  • Servers
  • Telecommunications
  • Portable electronics
  • Point-of-load conversions

Technical Specifications

The device operates over a wide input voltage range and offers a programmable switching frequency, allowing designers to tailor its performance to the needs of their specific application. Additionally, the TPS54917RUVT includes features such as under-voltage lockout, over-current protection, and power good signaling, which contribute to a robust and reliable power management system.

With its combination of efficiency, versatility, and compact design, the TPS54917RUVT from Texas Instruments stands out as an excellent choice for designers looking to optimize their power management solutions. Whether for industrial, commercial, or personal electronics, this buck converter is designed to meet the demands of today's high-performance power applications.

You May Also Be Interested in

Texas Instruments
IC REG BUCK ADJ 3A 20HTSSOP
Need more? Email Us
Richtek USA Inc.
IC REG BUCK ADJ 8A 18VQFN
Lowest to $2.9105
Renesas Electronics America
IC REG BOOST 3.3V 800MA 6SOT
Need more? Email Us
Microchip Technology
IC REG BOOST 3V 800MA 8DFN
Need more? Email Us
Maxim Integrated
IC REG BUCK ADJ/1V 2A 16TQFN
Need more? Email Us
Maxim Integrated
IC REG BUCK 5V 300MA 8TDFN
Need more? Email Us
Maxim Integrated
IC REG BUCK ADJ/1V 2.5A 16TQFN
Need more? Email Us
Maxim Integrated
IC REG BCK ADJ/1V 2.5A 16TSSOP
Need more? Email Us
Maxim Integrated
IC REG BUCK ADJ 1.5A DL 16TQFN
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.7755 $54.2040
18+ $5.5594 $100.0692
28+ $5.3857 $150.7996
39+ $5.2120 $203.2680
50+ $5.0382 $251.9100
67+ $4.5170 $302.6390
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess