EN
  • EN
  • DE

PIC16LC710-04/SO

Part No PIC16LC710-04/SO
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 896B OTP 18SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Not For New Designs
Core Processor PIC
Part Core Size 8-Bit
Speed(Frequency) 4MHz
Number of I/O 13
Program Memory Size 896B (512 x 14)
Program Memory Type OTP
Data RAM Size 36 x 8
Supply Voltage - Operating 2.5 V to 6 V
Data Converters A/D 4x8b
Oscillator Type External
Temperature Range - Operating 0°C to 70°C (TA)
Case / Package 18-SOIC
Win Source Part Number 061834-PIC16LC710-04/SO
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PIC16LC710-04/SO CAD Model

Description

Microchip Technology PIC16LC710-04/SO Microcontroller

The PIC16LC710-04/SO is a versatile and powerful microcontroller unit (MCU) from the renowned semiconductor manufacturer, Microchip Technology. This compact and efficient MCU is designed for a wide range of applications, from home appliances to industrial control systems. It is housed in a small-outline (SO) package, making it ideal for space-constrained applications.

At the heart of the PIC16LC710-04/SO is a high-performance RISC CPU with a wealth of features to support complex digital signal processing and control tasks. The microcontroller operates at a frequency of 4 MHz, providing a balanced combination of processing speed and power consumption. This makes it suitable for battery-operated devices where energy efficiency is crucial.

The device comes with a built-in 8-bit analog-to-digital converter (ADC), enabling it to interface directly with analog sensors and transducers. This feature simplifies the design process and reduces the need for additional components, saving both space and cost. The MCU also includes 512 bytes of EEPROM memory for data storage, which is particularly useful for storing calibration data or user settings that need to be preserved between power cycles.

The PIC16LC710-04/SO offers 33 bytes of RAM and 1.75 KB of on-chip program memory, providing ample space for application code. Its I/O capabilities are robust, with several general-purpose I/O pins that can be configured for various functions according to the needs of the application. Additionally, the microcontroller supports serial communication via its integrated USART module, allowing for easy data exchange with other devices and peripherals.

For enhanced durability and reliability, the PIC16LC710-04/SO features Power-on Reset (POR), Device Reset Timer (DRT), and Watchdog Timer (WDT) functionalities. These built-in safety mechanisms help to prevent the system from hanging or malfunctioning due to unexpected conditions.

Overall, the PIC16LC710-04/SO from Microchip Technology is a cost-effective, feature-rich MCU that is perfect for developers looking to create sophisticated and reliable electronic products. Its compact size, combined with its powerful features, make it an excellent choice for a multitude of embedded system applications.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $1.0833
Atmel
IC MCU 32BIT 128KB FLASH 100BGA
Lowest to $12.5574
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $1.4386
Microchip Technology
Lowest to $3.1721
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Lowest to $9.2215
Atmel
Lowest to $2.0975
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $5.9550
Atmel
IC MCU 32BIT 128KB FLASH 100LQFP
Lowest to $7.6951
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SOIC
Lowest to $4.6023

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess