Product Overview: PIC16HV616T-I/SL
The PIC16HV616T-I/SL is a high-performance, 8-bit microcontroller from Microchip Technology. This versatile and powerful MCU is designed to cater to a wide array of applications, particularly those requiring an integrated high-voltage (HV) power source. The device is part of Microchip's renowned PIC16 family, known for its user-friendly interface, low power consumption, and robust feature set.
Key Features:
-
Flash Memory: The PIC16HV616T-I/SL comes with 3.5KB of on-board flash memory, allowing for ample space to store application code.
-
RAM/EEPROM: It is equipped with 128 bytes of RAM and 256 bytes of EEPROM for data storage, ensuring efficient handling of variable data and persistent storage for critical information.
-
I/O Ports: The device features 12 I/O pins, providing flexibility for interfacing with external components and peripherals.
-
Integrated Oscillator: An internal oscillator with a frequency range of 8 MHz to 32 kHz minimizes the need for external timing components, thereby reducing the overall system cost and complexity.
-
Analog Features: It boasts a 10-bit Analog-to-Digital Converter (ADC) with up to 9 channels, enabling the MCU to interface with analog sensors and perform precise measurements.
-
Temperature Range: The microcontroller operates within an extended temperature range, making it suitable for industrial applications.
-
High-Voltage Capabilities: The PIC16HV616T-I/SL is specifically designed to operate directly from a high-voltage power source (up to 13.2V), which is ideal for battery-powered applications where power efficiency is critical.
Applications:
This microcontroller is exceptionally versatile and can be used in a variety of applications, including but not limited to:
- Automotive systems
- Battery management
- Power supply control
- Lighting systems
- Industrial control systems
Package and Quality:
The PIC16HV616T-I/SL is available in a 14-pin SOIC package, which is suitable for surface-mount technology (SMT). Microchip Technology ensures high standards of quality and reliability, making the PIC16HV616T-I/SL a dependable choice for both prototyping and mass production.