EN
  • EN
  • DE

PIC16HV616T-E/ML

Part No PIC16HV616T-E/ML
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description 14-Pin, Flash-Based 8-Bit CMOS Microcontrollers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Embedded - Microcontrollers
Manufacturer Microchip Technology
Win Source Part Number 348592-PIC16HV616T-E/ML
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PIC16HV616T-E/ML CAD Model

Description

Microchip Technology's PIC16HV616T-E/ML Microcontroller

The PIC16HV616T-E/ML is a high-performance, 8-bit microcontroller from Microchip Technology, crafted to meet the rigorous demands of modern embedded systems. This versatile microcontroller is an ideal choice for a wide range of applications, including industrial control systems, automotive electronics, consumer electronics, and more, thanks to its robust feature set and high voltage capabilities.

Key Features:

  • Enhanced Mid-range Core: The device features a powerful 8-bit CPU with a wider operating voltage range, providing the flexibility to work in various power conditions without compromising performance.
  • Memory: It comes with 3.5KB of flash program memory, 128 bytes of EEPROM data memory, and 256 bytes of RAM, ensuring ample space for complex programs and data storage.
  • High-Voltage Operation: With an operating voltage range of 2.0V to 5.5V, the PIC16HV616T-E/ML is designed to function effectively even under high-voltage conditions.
  • I/O Ports: The microcontroller features 12 versatile input/output pins that can be configured to support various peripherals, enhancing the device's adaptability to different tasks.
  • Timers and ADC: It includes two timers and a 10-bit Analog-to-Digital Converter (ADC) with up to 11 channels, providing precise timing and analog input measurement capabilities.
  • In-Circuit Serial Programming™ (ICSP™): The ICSP™ feature allows for convenient programming and reprogramming of the device, simplifying updates and maintenance.
  • Temperature Range: The microcontroller operates within an industrial temperature range of -40°C to +125°C, ensuring reliable performance in extreme conditions.

Package and Quality:

The PIC16HV616T-E/ML is housed in a 16-pin QFN package, which offers a compact footprint while still providing easy access to all of its functionalities. Microchip Technology is known for its commitment to quality, and this product is no exception. It is designed to meet the high standards of reliability and performance that customers have come to expect from Microchip.

Applications:

With its versatile feature set and robust design, the PIC16HV616T-E/ML is suitable for a variety of applications, such as:

  • Automotive systems
  • Industrial automation
  • Consumer electronics
  • Power management systems
  • LED lighting
  • Battery management

Overall, the PIC16HV616T-E/ML microcontroller is a reliable, high-performance solution for designers looking to create sophisticated systems with an 8-bit microcontroller at their core.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 256KB FLASH 100CBGA
Lowest to $319.8529
Microchip Technology
IC MCU 8BIT 32KB FLASH 100TQFP
Need more? Email Us
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Lowest to $87.4012
Microchip Technology
IC MCU 32BIT 32KB FLASH 48QFN
Lowest to $5.0142
Microchip Technology
IC MCU 16/32B 512KB FLASH 64LQFP
Lowest to $10.8882
Microchip Technology
32-BIT, FLASH, RISC ARM9 CPU
Lowest to $28.6764
Silicon Labs
IC MCU 8BIT 8KB FLASH 20MLP
Lowest to $32.9441
Microchip Technology
IC MCU 8BIT 8KB FLASH 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 16/32B 512KB FLASH 144BGA
Lowest to $28.2220

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.8261 $63.9135
80+ $1.4992 $119.9360
120+ $1.4518 $174.2160
165+ $1.4056 $231.9240
215+ $1.3583 $292.0345
285+ $1.2174 $346.9590
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess