EN
  • EN
  • DE

PIC16F914T-I/ML

Part No PIC16F914T-I/ML
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 7KB FLASH 44QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features PIC series Microcontroller IC 8-Bit 20MHz 7KB (4K x 14) FLASH 44-QFN (8x8)
Manufacturer Microchip Technology
Series PIC® 16F
Package Reel - TR
Core Processor PIC
Core Size 8-Bit
Speed 20MHz
Connectivity I2C, SPI, UART/USART
Peripherals Brown-out Detect/Reset, LCD, POR, PWM, WDT
Number of I/O 35
Program Memory Size 7KB (4K x 14)
Program Memory Type FLASH
EEPROM Size 256 x 8
Supply Voltage 2V ~ 5.5V
Data Converters A/D 8x10b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 44-VQFN Exposed Pad
Case / Package 44-QFN (8x8)
Family Name PIC16F914
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Other Part Number PIC16F914T-I/ML-ND, PIC16F914T-I/MLCT, PIC16F914T-I/MLDKR, PIC16F914T-I/MLTR
Quantity per package 1600
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 889512-PIC16F914T-I/ML
Ultra Librarian 3D Model Ultra Librarian PIC16F914T-I/ML CAD Model

Description

Microchip Technology's PIC16F914T-I/ML Microcontroller

The PIC16F914T-I/ML is a high-performance microcontroller unit (MCU) from Microchip Technology, renowned for its robust design and versatile features. This MCU is part of the PIC16F family, which is well-regarded for its ease of use and reliability in various electronic applications. The PIC16F914T-I/ML is designed to cater to a wide range of applications, from industrial control systems to consumer electronics, and is particularly well-suited for embedded systems that require a compact footprint without compromising on functionality.

With a 14-bit instruction set and a CPU speed of up to 20 MHz, the PIC16F914T-I/ML offers efficient processing capabilities for complex tasks. It is equipped with 7 KB of flash memory, providing ample space for application code, and 256 bytes of EEPROM, which is ideal for data storage that needs to persist through power cycles. Additionally, the MCU contains 368 bytes of RAM, ensuring smooth operation and data handling.

The device operates at a voltage range of 2.0V to 5.5V, allowing it to function in both low-power and standard-power environments. Its temperature range of -40°C to +125°C ensures reliable performance even under harsh conditions. The PIC16F914T-I/ML comes in a 44-pin QFN (Quad Flat No-lead) package, making it a compact solution for space-constrained applications.

One of the standout features of the PIC16F914T-I/ML is its rich set of peripherals. It includes a 10-bit Analog-to-Digital Converter (ADC) with up to 14 channels, enabling the MCU to interface with analog sensors and convert their readings into digital values for processing. The device also provides two comparators, a synchronous serial port (SSP) with SPI and I²C capabilities, and two Capture/Compare/PWM (CCP) modules, which are essential for precise timing and control tasks.

For ease of development, the PIC16F914T-I/ML is supported by Microchip's MPLAB® Integrated Development Environment (IDE), which offers a comprehensive suite of tools for code development and debugging. The MCU is also compatible with Microchip's ICSP™ (In-Circuit Serial Programming) and in-circuit debugging features, enabling programmers to upload firmware and troubleshoot their applications without removing the MCU from the circuit.

In summary, the PIC16F914T-I/ML from Microchip Technology is a powerful and versatile microcontroller that provides a perfect blend of performance, memory, and peripherals, all packed into a small form factor suitable for a multitude of embedded systems applications.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $5.9550
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $1.6508
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28QFN
Lowest to $1.1411
Atmel
IC MCU 32BIT 64KB FLASH 48LQFP
Lowest to $5.4567
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Atmel
IC MCU 8BIT 16KB FLASH 38VQFN
Lowest to $1.7648
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SOIC
Lowest to $4.6023
Atmel
IC MCU 32BIT 128KB FLASH 100BGA
Lowest to $12.5574
Atmel
IC MCU 8BIT 8KB FLASH 38VQFN
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $2.7093 $51.4767
45+ $2.2230 $100.0350
70+ $2.1535 $150.7450
96+ $2.0841 $200.0736
125+ $2.0146 $251.8250
167+ $1.8062 $301.6354
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,010 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess