EN
  • EN
  • DE

PIC16F914-I/PT

Part No PIC16F914-I/PT
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 7KB FLASH 44TQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tray
Status Active
Core Processor PIC
Part Core Size 8-Bit
Speed(Frequency) 20MHz
Number of I/O 35
Program Memory Size 7KB (4K x 14)
Program Memory Type FLASH
EEPROM Size 256 x 8
Data RAM Size 256 x 8
Supply Voltage - Operating 2 V to 5.5 V
Data Converters A/D 8x10b
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 44-TQFP (10x10)
Win Source Part Number 090329-PIC16F914-I/PT
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PIC16F914-I/PT CAD Model

Description

Product Overview: PIC16F914-I/PT

The PIC16F914-I/PT is a high-performance microcontroller unit (MCU) from the renowned manufacturer Microchip Technology. This device is part of Microchip's extensive PIC16F family, known for its versatility and reliability in a wide range of applications. The PIC16F914-I/PT is designed to deliver efficient, low-power operation without sacrificing performance, making it an ideal choice for embedded systems requiring a compact, yet powerful microcontroller.

Key Features:

  • Flash Memory: The PIC16F914-I/PT is equipped with 7 KB of on-board flash memory, providing ample space for application code storage and allowing for easy updates and reprogramming without needing external memory components.
  • RAM and EEPROM: It comes with 256 bytes of RAM for data processing and 256 bytes of EEPROM for non-volatile data storage, ensuring that critical data is preserved even when the power is turned off.
  • I/O Pins: This MCU offers up to 33 input/output pins, which can be configured for a variety of functions, including digital input/output, analog inputs, and PWM outputs, providing designers with flexibility in interfacing with other devices and sensors.
  • Integrated Peripherals: The device features a range of built-in peripherals such as timers, serial communication modules (USART), and a 10-bit Analog-to-Digital Converter (ADC), which help to reduce external component count and system costs.
  • Operating Voltage: The operating voltage range of 2.0V to 5.5V allows for compatibility with both 3.3V and 5V systems, ensuring the MCU can be used in a diverse set of applications.
  • Temperature Range: With an extended industrial temperature range of -40°C to +85°C, the PIC16F914-I/PT is robust and suitable for use in harsh environmental conditions.
  • Packaging: The MCU is available in a TQFP (Thin Quad Flat Pack) package, which is ideal for space-constrained applications that require a low-profile IC footprint.

Applications:

The PIC16F914-I/PT is a versatile MCU that can be used in a variety of applications including consumer electronics, automotive systems, industrial controls, and Internet of Things (IoT) devices. Its robust feature set and flexibility make it an excellent choice for designers looking to create sophisticated, yet cost-effective, products.

You May Also Be Interested in

Microchip Technology
IC MCU 16/32B 512KB FLASH 64LQFP
Lowest to $10.8882
Microchip Technology
IC MCU 32BIT 64KB FLASH 64TQFP
Lowest to $7.0387
Silicon Labs
IC MCU 8BIT 8KB FLASH 20MLP
Lowest to $32.9441
Microchip Technology
IC MCU 8BIT 64KB FLASH 44PLCC
Need more? Email Us
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Lowest to $87.4012
NXP / Nexperia
IC MCU 32BIT ROMLESS 256LBGA
Lowest to $21.9925
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Need more? Email Us
Renesas Electronics America
IC MCU 8BIT 16KB OTP 84PLCC
Lowest to $62.7412
Microchip Technology
32-BIT, FLASH, RISC ARM9 CPU
Lowest to $28.6764

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
20+ $2.5053 $50.1060
49+ $2.0557 $100.7293
76+ $1.9914 $151.3464
104+ $1.9272 $200.4288
135+ $1.8629 $251.4915
180+ $1.6702 $300.6360
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 60,000 pieces
MOQ: 20 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess