EN
  • EN
  • DE

PIC16F883-E/ML

Part No PIC16F883-E/ML
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 7KB FLASH 28QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr Microchip Technology
Series PIC® 16F
Package Tube
Product Status Active
Programmable Verified
Core Processor PIC
Core Size 8-Bit
Speed 20MHz
Connectivity I2C, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 24
Program Memory Size 7KB (4K x 14)
Program Memory Type FLASH
EEPROM Size 256 x 8
RAM Size 256 x 8
Voltage - Supply (Vcc/Vdd) 2V ~ 5.5V
Data Converters A/D 11x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting Type Surface Mount
Package / Case 28-VQFN Exposed Pad
Supplier Device Package 28-QFN (6x6)
Base Product Number PIC16F883
Standard Package 61 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Win Source Part Number 655364-PIC16F883-E/ML
Ultra Librarian 3D Model Ultra Librarian PIC16F883-E/ML CAD Model

Description

Microchip Technology's PIC16F883-E/ML Microcontroller

The PIC16F883-E/ML is a versatile and high-performance microcontroller unit (MCU) from Microchip Technology, designed to cater to a wide range of applications in the embedded systems domain. This MCU is part of the renowned PIC16F family, known for its user-friendly features and cost-effectiveness, making it an ideal choice for both beginners and professional developers alike.

At the heart of the PIC16F883-E/ML lies a powerful 8-bit processor capable of executing instructions with incredible efficiency, thanks to its Enhanced Mid-range Core with 14-bit instruction set. This core provides a perfect blend of computational power and ease of programming, which is essential for handling complex tasks in modern electronic applications.

The microcontroller is equipped with 7 KB of flash memory, which is ample space for storing application code, and 256 bytes of EEPROM, which can be used for non-volatile data storage. With 368 bytes of RAM, this MCU provides enough memory for real-time data processing and buffering, ensuring smooth operation of your applications.

One of the standout features of the PIC16F883-E/ML is its rich set of peripherals. It includes an array of input/output options, such as 25 I/O pins, which provide the flexibility needed for interfacing with a wide range of external devices. Additionally, it offers integrated features like two analog comparators, an 11-channel 10-bit Analog-to-Digital Converter (ADC), and two Capture/Compare/PWM (CCP) modules, which are invaluable for tasks that require precise timing and analog interfacing.

The MCU also supports serial communication protocols such as SPI, I2C, and EUSART, allowing for easy connectivity with other microcontrollers, sensors, and modules. This makes the PIC16F883-E/ML a great choice for developing interconnected systems in IoT applications, industrial control, automotive systems, and more.

Housed in a 28-pin QFN package, the PIC16F883-E/ML is designed for space-constrained applications. Its compact form factor, combined with its low power consumption, makes it particularly suitable for portable and battery-operated devices.

Overall, the PIC16F883-E/ML from Microchip Technology is a robust and feature-rich microcontroller that provides a cost-effective solution for a wide array of embedded system projects.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $4.6838
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $1.0833
Microchip Technology
MCU 8-bit PIC RISC 7KB Flash 5V Automotive 20-Pin SSOP Tube / IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $6.2027
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $2.0948
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Lowest to $17.4627
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $1.4386
Microchip Technology
Lowest to $3.1721
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess