EN
  • EN
  • DE

MAX809STR

Part No MAX809STR
Manufacturer ON Semiconductor
Catalog PMIC - Supervisors
Description 3-Pin Microprocessor Reset Monitors | IC MPU SUPERVISORY 2.93V SOT23
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Cut Tape (CT)
Status Obsolete
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Output Push-Pull, Totem Pole
Reset Active Low
Reset Timeout 140ms Minimum
Voltage - Threshold 2.93V
Temperature Range - Operating -40°C ~ 105°C
Mounting Style SMD
Manufacturer Package TO-236-3, SC-59, SOT-23-3
Supplier Device Package SOT-23-3 (TO-236)
Family Part Number MAX809
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1215050-MAX809STR
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Computers & Computer Peripherals, Portable Devices
Ultra Librarian 3D Model Ultra Librarian MAX809STR CAD Model

Description

ON Semiconductor MAX809STR Microprocessor Reset Monitor

The ON Semiconductor MAX809STR is a compact, highly efficient microprocessor (μP) supervisory circuit designed to monitor power supplies in digital systems. It provides a crucial function by ensuring that the microprocessor is reset to a known state during power-up, power-down, or brown-out conditions. The MAX809STR is an essential component for maintaining system reliability and preventing software execution errors.

Key Features

  • Precision Monitoring: It features a precision voltage monitor that keeps a close watch on the system's power supply voltage levels.
  • Reset Output: Upon detecting an out-of-tolerance condition, the device generates a reset signal, which remains active for a minimum of 140ms after the supply voltage exceeds the reset threshold level. This ensures that the system has sufficient time to stabilize.
  • Low Power Consumption: Designed for low power consumption, the MAX809STR is suitable for battery-operated applications.
  • Versatile Voltage Thresholds: The device is available with several different factory-programmed threshold levels to accommodate various system requirements.
  • Manual Reset Capability: It includes a manual reset input that allows for a reset to be triggered with an external switch or logic signal.
  • Compact SOT-23 Packaging: The device comes in a small SOT-23 package, making it ideal for space-constrained applications.

Applications

The MAX809STR is versatile and can be used in a wide range of applications. It is particularly well-suited for portable devices, computers, controllers, and intelligent instruments where reliable system operation is critical. Its ability to provide a clean reset signal makes it an invaluable component in systems that require high uptime and consistent performance.

Conclusion

ON Semiconductor's MAX809STR microprocessor reset monitor is a robust solution for managing system power-on reset functions. Its precision voltage monitoring, low power consumption, and compact form factor make it a top choice for designers looking to enhance the reliability and performance of their digital systems. Whether used in consumer electronics, automotive systems, or industrial controls, the MAX809STR provides the necessary protection against unpredictable power supply conditions, ensuring that digital systems operate as intended.

You May Also Be Interested in

Texas Instruments
IC SUPERVISOR 1 CHANNEL TSOT23-6
Need more? Email Us
Analog Devices Inc.
IC SUPERVISOR MPU VOLT MONITOR
Lowest to $1.4553
3Peak
SUPERVISOR CIRCUIT SOT23G-3
Lowest to $0.1320
Microchip Technology
IC SUPERVISOR 1 CHANNEL SC70-3
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SC82AB
Need more? Email Us
Texas Instruments
IC POWER
Lowest to $0.7015
Nisshinbo Micro Devices Inc.
NJU7705F29A-TE1 Nisshinbo Supervisory Circuits Volt Detector 2.9v datasheet, inventory, & pricing.
Need more? Email Us
Maxim Integrated
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us
Xicor Inc.
PSMC ADJUSTABLE 3 CHANNEL PDSO14
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587

Pricing & Ordering

Quantity Unit Price Ext. Price
360+ $0.1616 $58.1760
765+ $0.1512 $115.6680
1,190+ $0.1460 $173.7400
1,705+ $0.1356 $231.1980
2,215+ $0.1304 $288.8360
2,770+ $0.1252 $346.8040
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 83,380 pieces
MOQ: 360 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess