EN
  • EN
  • DE

PIC16F882T-I/SS

Part No PIC16F882T-I/SS
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 3.5KB FLASH 28SSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Status Active
Core Processor PIC
Part Core Size 8-Bit
Speed(Frequency) 20MHz
Number of I/O 24
Program Memory Size 3.5KB (2K x 14)
Program Memory Type FLASH
EEPROM Size 128 x 8
Data RAM Size 128 x 8
Supply Voltage - Operating 2 V to 5.5 V
Data Converters A/D 11x10b
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 28-SSOP
Win Source Part Number 1088545-PIC16F882T-I/SS
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Signal Processing, Motor Drive & Control
Ultra Librarian 3D Model Ultra Librarian PIC16F882T-I/SS CAD Model

Description

Product Overview: PIC16F882T-I/SS

The PIC16F882T-I/SS is a high-performance, 8-bit microcontroller from the reputable manufacturer Microchip Technology. This versatile and powerful microcontroller is designed to support a wide range of applications, from simple to complex systems, making it a popular choice for embedded system designers.

Key Features:

  • Core: The device features a precision-engineered PIC core with an operating speed of up to 20 MHz, providing a robust platform for executing instructions efficiently.
  • Memory: It comes equipped with 3.5KB of flash program memory, 256 bytes of EEPROM data memory, and 128 bytes of RAM, offering ample space for application code and data storage.
  • I/O Pins: The microcontroller boasts 25 general-purpose I/O pins, which can be configured for various interface requirements, including digital input/output and analog inputs.
  • Peripherals: A rich set of integrated peripherals enhances its functionality, including an 8-channel 10-bit Analog-to-Digital Converter (ADC), two PWM modules, and two comparators, among others.
  • Communication: The device supports serial communication via USART, SPI, and I2C modules, enabling easy data exchange with other devices and sensors.
  • Temperature Range: It operates within an industrial temperature range of -40°C to +85°C, ensuring reliable performance under extreme conditions.
  • Packaging: The PIC16F882T-I/SS is available in a 28-pin SSOP (Shrink Small Outline Package) that provides a compact footprint for space-constrained applications.
  • Power Management: With its low-power features, including Power-saving Sleep mode, the microcontroller is ideal for battery-operated and power-sensitive designs.

Applications:

The PIC16F882T-I/SS is suited for a diverse array of applications, including but not limited to consumer electronics, automotive systems, industrial automation, and IoT devices. Its robust feature set and adaptability make it an excellent choice for projects that require a balance between performance, power efficiency, and space.

Support and Resources:

Microchip Technology provides extensive support for the PIC16F882T-I/SS, including technical documentation, development tools, and software libraries. Designers can access a wealth of resources to streamline the development process and bring their products to market faster.

You May Also Be Interested in

Microchip Technology
IC MCU 16/32BIT 32KB FLASH 64QFN
Lowest to $6.9300
Microchip Technology
IC MCU 8/16BIT 256KB FLASH 64QFN
Lowest to $11.7177
Microchip Technology
IC MCU 32BIT 64KB FLASH 64TQFP
Lowest to $7.0387
Microchip Technology
IC MCU 32BIT 128KB FLASH 48TLLGA
Need more? Email Us
Microchip Technology
IC MCU 32BIT 128KB FLASH 100TQFP
Lowest to $5.0689
Renesas Electronics America
IC MCU 8BIT 16KB OTP 84PLCC
Lowest to $62.7412
Microchip Technology
IC MCU 16/32BIT 512KB 100TFBGA
Need more? Email Us
Microchip Technology
IC MCU 8BIT 64KB FLASH 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 32KB OTP 44PLCC
Lowest to $5.8050

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.1446 $51.4460
24+ $4.2212 $101.3088
37+ $4.0893 $151.3041
51+ $3.9574 $201.8274
66+ $3.8255 $252.4830
88+ $3.4298 $301.8224
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,500 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess