EN
  • EN
  • DE

PIC16F874-20/PT

Part No PIC16F874-20/PT
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 7KB FLASH 44TQFP / MCU 8-bit PIC RISC 14KB Flash 5V 44-Pin TQFP Tray
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Series PIC 16F
Packaging Tray
Core Processor PIC
Core Size 8-Bit
Speed 20MHz
Connectivity I2C, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 33
Program Memory Size 7KB (4K x 14)
Program Memory Type FLASH
EEPROM Size 128 x 8
RAM Size 192 x 8
Supply Voltage 4 V ~ 5.5 V
Data Converters A/D 8x10b
Oscillator Type External
Operating Temperature Range 0°C ~ 70°C (TA)
Package 44-TQFP
Manufacturer Package 44-TQFP (10x10)
Win Source Part Number 791994-PIC16F874-20/PT
Popularity Medium
Supply and Demand Status Limited
Family Name PIC16F874
Introduction Date February 01, 2001
ECCN EAR99
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2022
Ultra Librarian 3D Model Ultra Librarian PIC16F874-20/PT CAD Model

Description

Microchip Technology PIC16F874-20/PT Microcontroller

The PIC16F874-20/PT is a versatile and powerful microcontroller designed by Microchip Technology, a leading provider of microcontroller, mixed-signal, analog, and Flash-IP solutions. This particular model is part of the renowned PIC16F family, known for its robust performance in a wide array of electronic applications.

Key Features:

  • Core: The microcontroller features a high-performance RISC CPU with only 35 single-word instructions to learn. This simplicity ensures that developers can quickly become proficient in programming the device.
  • Speed: It operates at a maximum speed of 20MHz, providing a swift response and processing capability which is essential for time-sensitive tasks and applications.
  • Program Memory: With 7KB of flash memory, the PIC16F874-20/PT offers ample space for program storage, ensuring that complex code and large applications can be accommodated.
  • Data Memory: It also boasts 192 bytes of RAM and 256 bytes of EEPROM data memory, which is particularly useful for storing data that must be retained between resets.
  • I/O Ports: The microcontroller provides 33 I/O pins, allowing for flexible interface options with peripheral devices.
  • Timers: There are two capture/compare/PWM (CCP) modules, which are essential for precise timing operations and pulse-width modulation for tasks such as motor control.
  • Analog-to-Digital Converter: An integrated 10-bit, 8-channel ADC allows the microcontroller to interface with analog sensors and devices, broadening its application scope.
  • Communication Peripherals: To facilitate communication with other devices, it includes a synchronous serial port capable of SPI and I²C, as well as a USART for serial communication.
  • Power-Saving Features: The device includes power-saving modes such as Idle and Power-down modes, which are critical for battery-operated devices.
  • Package: The PIC16F874-20/PT comes in a 44-pin TQFP (Thin Quad Flat Pack) package, which is suitable for space-constrained applications.

Applications:

The PIC16F874-20/PT is ideal for a variety of applications, including industrial control systems, automotive applications, consumer electronics, medical devices, and communication systems. Its rich feature set and high level of integration make it a go-to choice for designers looking for a reliable and cost-effective microcontroller solution.

Overall, the PIC16F874-20/PT from Microchip Technology is a robust and feature-rich microcontroller that offers a balance of performance, power efficiency, and versatility, making it an excellent choice for a wide range of embedded system applications.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $0.3076
Microchip Technology
MCU 8-bit PIC RISC 7KB Flash 5V Automotive 20-Pin SSOP Tube / IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $6.2027
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28QFN
Lowest to $1.1411
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $1.4386
Atmel
IC MCU 32BIT 256KB FLASH 49WLCSP
Lowest to $3.3622
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $2.0948
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SOIC
Lowest to $7.8205
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Lowest to $9.2215

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess