EN
  • EN
  • DE

PIC16F84-04/SO

Part No PIC16F84-04/SO
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 1.75KB FLASH 18SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Not For New Designs
Core Processor PIC
Part Core Size 8-Bit
Speed(Frequency) 4MHz
Number of I/O 13
Program Memory Size 1.75KB (1K x 14)
Program Memory Type FLASH
EEPROM Size 64 x 8
Data RAM Size 68 x 8
Supply Voltage - Operating 4 V to 6 V
Oscillator Type External
Temperature Range - Operating 0°C to 70°C (TA)
Case / Package 18-SOIC
Win Source Part Number 088607-PIC16F84-04/SO
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PIC16F84-04/SO CAD Model

Description

Product Overview: PIC16F84-04/SO from Microchip Technology

The PIC16F84-04/SO is a powerful, versatile microcontroller from Microchip Technology, designed to offer a reliable solution for a wide range of embedded applications. This 8-bit CMOS microcontroller is part of the PIC16 family, which is renowned for its ease of use and advanced features that cater to engineers and hobbyists alike.

Key Features

  • Processor Speed: The PIC16F84-04/SO operates at a frequency of 4 MHz, providing a solid balance of power efficiency and processing capability.
  • Program Memory: It boasts 1K x 14 bits of FLASH memory, allowing for efficient program storage and the flexibility to handle complex tasks.
  • Data Memory: With 68 x 8 bytes of RAM, this microcontroller has ample space for data manipulation and storage during operation.
  • EEPROM Data: 64 bytes of EEPROM data memory is included, which is ideal for storing non-volatile data that must be preserved between power cycles.
  • I/O Pins: The device offers 13 I/O pins, giving developers the freedom to connect a variety of peripherals and implement diverse functionalities.
  • Timers: It is equipped with an 8-bit timer and a 16-bit timer, providing accurate timing solutions for a range of applications.
  • In-Circuit Serial Programming™ (ICSP™): The microcontroller supports ICSP, allowing for programming after placement in a circuit, enhancing flexibility in development and updates.

Package and Quality

The PIC16F84-04/SO comes in a small-outline (SO) package, ideal for space-constrained applications. Its surface-mount form factor makes it suitable for modern, compact PCB designs. Microchip Technology ensures high-quality standards, with each microcontroller rigorously tested to meet industry specifications and performance criteria.

Applications

This microcontroller is highly adaptable and can be used in various applications, such as:

  • Automotive systems
  • Consumer electronics
  • Industrial control systems
  • Medical devices
  • Communication systems

Overall, the PIC16F84-04/SO from Microchip Technology is a reliable and cost-effective solution for those who require a robust microcontroller with a rich set of features, without compromising on performance or space.

You May Also Be Interested in

Microchip Technology
IC MCU 16/32BIT 512KB 100TFBGA
Need more? Email Us
Microchip Technology
IC MCU 32BIT 64KB FLASH 64TQFP
Lowest to $7.0387
Microchip Technology
IC MCU 32BIT 128KB FLASH 64QFN
Lowest to $10.1973
Microchip Technology
IC MCU 32BIT 32KB FLASH 48QFN
Lowest to $5.0142
Microchip Technology
IC MCU 16/32BIT ROMLESS 144BGA
Lowest to $0.3130
Renesas Electronics America
IC MCU 8BIT 16KB OTP 84PLCC
Lowest to $62.7412
Microchip Technology
IC MCU 8BIT 256KB FLASH 100CBGA
Lowest to $319.8529
NXP / Nexperia
IC MCU 32BIT ROMLESS 256LBGA
Lowest to $21.9925
Microchip Technology
IC MCU 32BIT 64KB FLASH 32QFN
Lowest to $5.9129

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.4965 $54.9650
23+ $4.5100 $103.7300
35+ $4.3690 $152.9150
48+ $4.2281 $202.9488
62+ $4.0872 $253.4064
82+ $3.6644 $300.4808
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,128 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess