EN
  • EN
  • DE

PIC16F84-04/P

Part No PIC16F84-04/P
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description 18-pin Flash/EEPROM 8-Bit Microcontrollers
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Series PIC 16F
Packaging Tube
Core Processor PIC
Core Size 8-Bit
Speed 4MHz
Peripherals POR, WDT
Number of I/O 13
Program Memory Size 1.75KB (1K x 14)
Program Memory Type FLASH
EEPROM Size 64 x 8
RAM Size 68 x 8
Supply Voltage 4 V ~ 6 V
Oscillator Type External
Operating Temperature Range 0°C ~ 70°C (TA)
Package 18-DIP (0.300", 7.62mm)
Manufacturer Package 18-PDIP
Win Source Part Number 1238023-PIC16F84-04/P
Manufacturer Homepage www.microchip.com
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Industrial
Family Name PIC16F84
Introduction Date November 16, 1999
ECCN EAR99
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2019
Ultra Librarian 3D Model Ultra Librarian PIC16F84-04/P CAD Model

Description

Microchip Technology's PIC16F84-04/P Microcontroller

The PIC16F84-04/P is a powerful, versatile microcontroller from Microchip Technology, designed to provide a reliable solution for a wide range of embedded applications. This 8-bit CMOS microcontroller is renowned for its ease of use and robust feature set. It is particularly popular among hobbyists, educators, and professionals for its straightforward architecture and the extensive support available from Microchip Technology.

At the heart of the PIC16F84-04/P is a high-performance RISC CPU, which provides a maximum clock speed of 4 MHz. This ensures that the microcontroller can handle complex tasks efficiently. The device comes with 1KB of flash memory, which is an excellent feature for applications that require code updates, as it allows for easy reprogramming without the need for additional external hardware.

In addition to its program memory, the PIC16F84-04/P is equipped with 68 bytes of data RAM and 64 bytes of EEPROM data memory, which is particularly useful for storing non-volatile data that must be preserved between resets or power cycles. Its I/O capabilities include 13 general-purpose I/O pins, which provide ample flexibility for interfacing with sensors, actuators, and other peripherals.

One of the standout features of the PIC16F84-04/P is its robust timer module, which includes an 8-bit timer/counter with an 8-bit programmable prescaler. This allows for precise timing operations, which are crucial for many embedded systems. Additionally, the microcontroller offers an on-chip oscillator with selectable clock options, further simplifying the system design by reducing the number of external components required.

For those concerned with device security, the PIC16F84-04/P includes a Watchdog Timer (WDT) that can reset the microcontroller in case of a software malfunction, and a code-protection feature to prevent unauthorized access to the program memory. It also supports power-saving modes, such as sleep mode, to reduce power consumption when the device is not in active use.

The PIC16F84-04/P is available in a PDIP (Plastic Dual In-line Package) and is widely supported by development tools from Microchip, including MPLAB IDE and a range of in-circuit emulators and programmers. This makes the development process smooth and accessible, whether you're a beginner or an experienced engineer.

Overall, the PIC16F84-04/P microcontroller is a reliable, cost-effective solution for a multitude of embedded control applications, from simple DIY projects to complex industrial systems.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $4.6838
Atmel
IC MCU 32BIT 128KB FLASH 100BGA
Lowest to $12.5574
Atmel
IC MCU 8BIT 8KB FLASH 38VQFN
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SOIC
Lowest to $4.6023
Atmel
IC MCU 32BIT 128KB FLASH 100LQFP
Lowest to $7.6951
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SDIP
Lowest to $7.5830
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $5.9550
Atmel
IC MCU 32BIT 64KB FLASH 64LQFP
Lowest to $6.2499

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess