EN
  • EN
  • DE

PIC16F819-I/SO

Part No PIC16F819-I/SO
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 3.5KB FLASH 18SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Active
Core Processor PIC
Part Core Size 8-Bit
Speed(Frequency) 20MHz
Number of I/O 16
Program Memory Size 3.5KB (2K x 14)
Program Memory Type FLASH
EEPROM Size 256 x 8
Data RAM Size 256 x 8
Supply Voltage - Operating 4 V to 5.5 V
Data Converters A/D 5x10b
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 18-SOIC
Win Source Part Number 026777-PIC16F819-I/SO
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PIC16F819-I/SO CAD Model

Description

Microchip Technology's PIC16F819-I/SO Microcontroller

The PIC16F819-I/SO from Microchip Technology is a high-performance, 8-bit microcontroller packed with powerful features designed for a wide range of applications. This versatile microcontroller is part of the renowned PIC16F family, well-known for their ease of use, reliability, and cost-effectiveness, making them an ideal choice for both beginners and experienced professionals in the field of embedded systems.

Encased in a sleek SOIC (Small Outline Integrated Circuit) package, the PIC16F819-I/SO offers an optimal balance between functionality and footprint, suitable for space-constrained applications while still providing ample I/O options and on-chip features. With a robust operating temperature range, this microcontroller is designed to perform consistently in various environments, ensuring reliability for industrial, automotive, and consumer electronics applications.

Key features of the PIC16F819-I/SO include:

  • Flash Memory: Equipped with 3.5 KB of on-board flash memory, the device allows for easy program storage and provides self-programming capabilities, enabling firmware updates in the field.
  • RAM and EEPROM: This microcontroller comes with 256 bytes of RAM and 256 bytes of EEPROM, offering ample space for data storage and parameter retention across power cycles.
  • Rich Peripheral Set: The device boasts an array of built-in peripherals such as timers, an analog-to-digital converter (ADC) with 10-bit resolution, PWM modules, and serial communication interfaces like USART, SPI, and I2C, facilitating complex tasks and connectivity.
  • Flexible Oscillator Structure: The PIC16F819-I/SO supports various oscillator options including an internal oscillator block, which provides eight selectable frequencies, minimizing the need for external components.
  • Power-Saving Features: With multiple power-saving modes like Idle and Power-down modes, it allows for intelligent power management, extending the battery life of portable devices.

Whether it's for automation systems, consumer electronics, or automotive applications, the PIC16F819-I/SO is engineered to meet the demands of today's complex digital environments. Its combination of performance, power efficiency, and programming flexibility makes it a top choice for designers looking to create sophisticated and reliable products.

For further details, datasheets, and support resources, visit the Microchip Technology official website or contact their customer support for personalized assistance.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $1.6508
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Need more? Email Us
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Atmel
IC MCU 8BIT 1KB FLASH 20QFN
Lowest to $1.3571
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Lowest to $17.4627
Atmel
IC MCU 32BIT 128KB FLASH 100BGA
Lowest to $12.5574
Atmel
IC MCU 32BIT 128KB FLASH 100LQFP
Lowest to $7.6951
Atmel
IC MCU 8BIT 16KB FLASH 38VQFN
Lowest to $1.7648
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $1.0833

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.9112 $54.0232
25+ $4.0297 $100.7425
39+ $3.9038 $152.2482
53+ $3.7778 $200.2234
69+ $3.6519 $251.9811
92+ $3.2741 $301.2172
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,301 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess