EN
  • EN
  • DE

PIC16F753-I/P

Part No PIC16F753-I/P
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 3.5KB FLASH 14DIP / PIC PIC® 16F Microcontroller IC 8-Bit 20MHz 3.5KB (2K x 14) FLASH 14-PDIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded>Microcontrollers
Manufacturer Microchip Technology
Packaging Tube
Core Processor PIC
Core Size 8-Bit
Speed 20MHz
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 11
Program Memory Size 3.5KB (2K x 14)
Program Memory Type FLASH
RAM Size 128 x 8
Voltage - Supply (Vcc/Vdd) 2V ~ 5.5V
Data Converters A/D 8x10b; D/A 1x9b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C
Mounting Through Hole
Case / Package 14-DIP (0.300", 7.62mm)
Supplier Device Package 14-PDIP
Base Product Number PIC16F753
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Standard Package 30
Win Source Part Number 1322443-PIC16F753-I/P
Ultra Librarian 3D Model Ultra Librarian PIC16F753-I/P CAD Model

Description

Microchip Technology's PIC16F753-I/P Microcontroller

The PIC16F753-I/P is a versatile 8-bit microcontroller from Microchip Technology, designed to cater to a wide array of applications ranging from automotive systems to consumer electronics. This robust microcontroller is housed in a 14-pin PDIP (Plastic Dual In-line Package) which makes it suitable for through-hole PCB mounting, ensuring easy integration into various circuit designs.

Key Features

  • CPU: The PIC16F753-I/P is built around a high-performance RISC CPU, which operates at a maximum speed of 20 MHz. The CPU's architecture is optimized for C compiler efficiency, making it easy to program and debug.
  • Memory: It comes with 1.75 KB of flash program memory, allowing for robust application development, and 64 bytes of EEPROM data memory for non-volatile storage of configuration settings or user data.
  • I/O and Peripherals: This microcontroller features 11 I/O pins that support various peripheral functions, including an 8-channel 10-bit Analog-to-Digital Converter (ADC) for interfacing with analog sensors, and two comparators for signal processing tasks.
  • Timers: It includes two 8-bit timers and one 16-bit timer, which aid in time-related control tasks like pulse width modulation (PWM) for motor control or timing intervals for task scheduling.
  • Communication: The device supports serial communication via the Enhanced Universal Synchronous Asynchronous Receiver Transmitter (EUSART), which can be used for serial communication protocols like RS-232, RS-485, and more.
  • Operating Voltage: The PIC16F753-I/P operates within a range of 2.3V to 5.5V, making it versatile for both low-power and standard-power applications.
  • Temperature Range: It is designed to function within an extended temperature range, from -40°C to +125°C, ensuring reliable performance in harsh environmental conditions.

Applications

The PIC16F753-I/P is ideal for implementing in embedded systems that require analog integration and low power consumption. Some common applications include:

  • Automotive systems
  • Battery management
  • Power supplies
  • Industrial controls
  • Consumer electronics
  • Smart sensors

Overall, the PIC16F753-I/P from Microchip Technology is a powerful choice for designers looking for a reliable and flexible microcontroller that can handle a variety of tasks in their embedded systems.

You May Also Be Interested in

Microchip Technology
IC MCU 32BIT 128KB FLASH 48TLLGA
Need more? Email Us
Microchip Technology
IC MCU 8BIT 64KB FLASH 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 32BIT 64KB FLASH 32QFN
Lowest to $5.9129
Microchip Technology
IC MCU 16/32BIT 32KB FLASH 64QFN
Lowest to $6.9300
Microchip Technology
IC MCU 8BIT 32KB OTP 44PLCC
Lowest to $5.8050
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Need more? Email Us
Microchip Technology
IC MCU 8BIT 8KB FLASH 20QFN
Need more? Email Us
Microchip Technology
IC MCU 8BIT 8KB FLASH 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 128KB FLASH 64QFN
Lowest to $376.8116

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess