EN
  • EN
  • DE

PIC16F747-I/PT

Part No PIC16F747-I/PT
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 7KB FLASH 44TQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tray
Status Active
Core Processor PIC
Part Core Size 8-Bit
Speed(Frequency) 20MHz
Number of I/O 36
Program Memory Size 7KB (4K x 14)
Program Memory Type FLASH
Data RAM Size 368 x 8
Supply Voltage - Operating 4 V to 5.5 V
Data Converters A/D 14x10b
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 44-TQFP (10x10)
Win Source Part Number 037062-PIC16F747-I/PT
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PIC16F747-I/PT CAD Model

Description

Microchip Technology PIC16F747-I/PT Microcontroller

The PIC16F747-I/PT is a high-performance microcontroller unit (MCU) from Microchip Technology, renowned for its versatility and efficiency in a wide array of embedded applications. This powerful MCU is built around Microchip's advanced PIC architecture, designed to offer a perfect balance between power consumption and processing capability.

At the heart of the PIC16F747-I/PT lies a robust 8-bit processor capable of executing most instructions in just a single clock cycle, which makes it exceptionally fast for a variety of tasks. The device comes with an impressive 14 KB of flash memory, providing ample space for application code, and 368 bytes of RAM for data storage. Additionally, it is equipped with 256 bytes of EEPROM, which can be used for non-volatile storage of configuration data or small amounts of information that must persist through power cycles.

One of the standout features of the PIC16F747-I/PT is its integrated 10-bit Analog-to-Digital Converter (ADC) with up to 14 channels, allowing it to interface with analog sensors and convert their readings into digital values for processing. This capability is essential for applications that require precise monitoring and control, such as in industrial automation or environmental sensing systems.

The microcontroller also boasts a comprehensive set of peripherals including two Capture/Compare/PWM (CCP) modules, a synchronous serial port (SSP) for SPI and I2C communication, and two Enhanced USART modules for serial communication, making it highly adaptable to a broad spectrum of communication requirements.

The PIC16F747-I/PT operates within a voltage range of 2.0V to 5.5V, allowing for flexibility in power supply design. Its TQFP (Thin Quad Flat Pack) package ensures a compact footprint, making it suitable for space-constrained applications. Furthermore, the MCU's industrial temperature range of -40°C to +85°C guarantees reliable operation even in harsh environmental conditions.

Whether you're developing complex control systems, consumer electronics, or IoT devices, the PIC16F747-I/PT offers a reliable and cost-effective solution that does not compromise on performance.

You May Also Be Interested in

Microchip Technology
32-BIT, FLASH, RISC ARM9 CPU
Lowest to $28.6764
Microchip Technology
IC MCU 16/32BIT 256KB FLSH 64QFN
Lowest to $16.5541
Microchip Technology
IC MCU 32BIT 128KB FLASH 100TQFP
Lowest to $5.0689
Microchip Technology
IC MCU 16/32B 512KB FLASH 144BGA
Lowest to $28.2220
Microchip Technology
IC MCU 8BIT 16KB FLASH 40PDIL
Need more? Email Us
NXP / Nexperia
IC MCU 32BIT ROMLESS 256LBGA
Lowest to $21.9925
Microchip Technology
IC MCU 16/32BIT 512KB 100TFBGA
Need more? Email Us
Renesas Electronics America
IC MCU 8BIT 16KB OTP 84PLCC
Lowest to $62.7412
Microchip Technology
IC MCU 8BIT ROMLESS 44PLCC
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.0412 $56.3296
18+ $5.7774 $103.9932
27+ $5.5969 $151.1163
37+ $5.4163 $200.4031
48+ $5.2358 $251.3184
64+ $4.6941 $300.4224
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 130 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess