EN
  • EN
  • DE

TPD2EUSB30DRT

Part No TPD2EUSB30DRT
Manufacturer Texas Instruments
Catalog TVS - Diodes
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 1440+
Reference case M/A
Manufacturer Texas Instruments
Manufacturer Homepage www.ti.com
Win Source Part Number 720922-TPD2EUSB30DRT
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TPD2EUSB30DRT CAD Model

Description

TPD2EUSB30DRT by Texas Instruments

The TPD2EUSB30DRT is a state-of-the-art integrated circuit designed and manufactured by Texas Instruments, a leader in semiconductor solutions. This compact and efficient device is specifically engineered to provide robust electrostatic discharge (ESD) protection for high-speed data lines. It is an ideal choice for safeguarding sensitive USB 3.0 interfaces against the damaging effects of ESD and other transient voltage events.

With its dual-channel design, the TPD2EUSB30DRT can protect both the differential data lines (D+ and D-) required by USB 3.0 standards. Its low capacitance ensures that the high-speed signal integrity of USB 3.0 data lines is maintained, providing reliable protection without compromising performance. This feature is particularly important for applications that require fast data transfer rates, such as external hard drives, multimedia interfaces, and various other USB peripherals.

The device comes in a compact SOT-5X3 package, which is highly suitable for space-constrained applications. The TPD2EUSB30DRT has a low clamping voltage and can withstand ESD strikes of ±8 kV (Contact) and ±15 kV (Air-Gap) as per the IEC 61000-4-2 international standard. This level of protection ensures that the connected USB devices are shielded from the most common forms of electrical overstress.

Furthermore, the TPD2EUSB30DRT is characterized by its low leakage current and low dynamic resistance, which contribute to its overall efficiency and minimal impact on the system's power consumption. This makes it an energy-efficient solution for portable and battery-powered devices.

Designers and engineers will appreciate the ease of integration offered by the TPD2EUSB30DRT, as it simplifies the design of ESD protection circuits in USB 3.0 applications. Its compatibility with industry-standard requirements and reliability under harsh conditions make it a top choice for protecting advanced electronic systems.

In summary, the TPD2EUSB30DRT from Texas Instruments is a robust, high-performance ESD protection device, ensuring the safety and longevity of USB 3.0 interfaces in a wide range of electronic products.

You May Also Be Interested in

Littelfuse Inc.
TVS DIODE 5VWM 8VC SOD882
Lowest to $0.1456
Bourns Inc.
TVS DIODE 29VWM 34VC 2DFN
Lowest to $7.0620
Littelfuse Inc.
TVS DIODE 18VWM 29.2VC SMTO-263
Lowest to $4.0747
General Semiconductor
TVS DIODE 64VWM 103VC DO214AA
Lowest to $0.5821
Rohm Semiconductor
58V 200W, COMPACT AND HIGHLY REL
Lowest to $0.8732
AVX Corp/Kyocera Corp
TVS DIODE 5VWM 16VC 0402
Lowest to $0.1106
Nexperia USA Inc.
TVS DIODE 5VWM 14VC SOD323
Lowest to $1.4553
Littelfuse Inc.
TVS DIODE 33VWM 53.3VC DO214AB
Lowest to $2.6195
Nexperia USA Inc.
TVS DIODE 5VWM 5.5VC DFN2510D-10
Lowest to $0.2911

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
95+ $0.5344 $50.7680
200+ $0.5006 $100.1200
315+ $0.4837 $152.3655
445+ $0.4499 $200.2055
580+ $0.4330 $251.1400
725+ $0.4161 $301.6725
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 90,000 pieces
MOQ: 95 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess