EN
  • EN
  • DE

PIC16F73-I/SP4AP

Part No PIC16F73-I/SP4AP
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Embedded - Microcontrollers
Manufacturer Microchip Technology
Win Source Part Number 348577-PIC16F73-I/SP4AP
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PIC16F73-I/SP4AP CAD Model

Description

The PIC16F73-I/SP4AP from Microchip Technology is a versatile and high-performance 8-bit microcontroller that is widely used in various electronic applications. This microcontroller is part of the renowned PIC16F family, which is known for its ease of use, reliability, and cost-effectiveness.

Key Features:

  • Core: The device is built around a powerful PIC architecture with a CPU running at a maximum frequency of 20 MHz. Its Harvard architecture and a wide range of instructions ensure efficient operation and quick task execution.
  • Memory: It comes with 4 KB of flash program memory, allowing ample space for application code. Additionally, it features 192 bytes of RAM for data storage and 128 bytes of EEPROM for non-volatile memory needs.
  • I/O Pins: The microcontroller provides 22 I/O pins, which are highly flexible and can be used for interfacing with sensors, actuators, and other peripherals.
  • Analog-to-Digital Converter (ADC): An integrated 5-channel, 8-bit ADC allows the microcontroller to interface with analog sensors and convert their readings into digital values for processing.
  • Timers: It includes three timers that help in managing time-related tasks such as pulse width modulation (PWM) for motor control or timing intervals for various applications.
  • Communication Peripherals: The device supports serial communication via USART, which can be used for interfacing with other microcontrollers, computers, or serial devices.
  • Power Management: The PIC16F73-I/SP4AP is designed to be power-efficient, supporting a wide voltage range from 4.0V to 5.5V and featuring power-saving modes such as sleep mode.
  • Package: It is available in a 28-pin SPDIP (Single in-line Package) that is suitable for through-hole mounting, making it easy to integrate into prototyping boards and final products.

Applications:

The microcontroller is ideal for a wide range of applications, including but not limited to industrial automation, consumer electronics, automotive systems, and hobbyist projects. Its robust feature set and ease of programming make it a go-to choice for engineers and developers looking to create sophisticated and reliable systems.

With its combination of performance, flexibility, and affordability, the PIC16F73-I/SP4AP microcontroller is a smart choice for any project that requires a compact and efficient control solution.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $1.4386
Atmel
IC MCU 32BIT 64KB FLASH 64LQFP
Lowest to $6.2499
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $1.0833
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $4.6838
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $1.6508
Atmel
IC MCU 32BIT 128KB FLASH 100LQFP
Lowest to $7.6951
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Lowest to $9.2215
Atmel
IC MCU 32BIT 128KB FLASH 100BGA
Lowest to $12.5574
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
21+ $2.4617 $51.6957
44+ $2.3029 $101.3276
68+ $2.2235 $151.1980
97+ $2.0647 $200.2759
126+ $1.9853 $250.1478
158+ $1.9059 $301.1322
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,290 pieces
MOQ: 21 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess