EN
  • EN
  • DE

MAX900BMJP

Part No MAX900BMJP
Manufacturer Maxim Integrated
Catalog Linear - Comparators
Description IC COMPARATOR 4 GEN PUR 20DIP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Comparators
Mfr Maxim Integrated
Package Bulk
Product Status Active
Type General Purpose
Number of Elements 4
Output Type Push-Pull, TTL
Voltage - Supply, Single/Dual (±) 5V ~ 10V, ±2.5V ~ 5V
Voltage - Input Offset (Max) 4mV @ 5V
Current - Input Bias (Max) 10µA @ 5V
Current - Quiescent (Max) 6mA, 12mA, 15mA
CMRR, PSRR (Typ) -82dB CMRR, -80dB PSRR
Propagation Delay (Max) 8ns (Typ)
Temperature Range - Operating -55°C ~ 125°C
Package / Case 20-DIP (0.300", 7.62mm)
Mounting Type Through Hole
Supplier Device Package 20-PDIP
Base Product Number MAX900
Standard Package 1 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 215655-MAX900BMJP
Ultra Librarian 3D Model Ultra Librarian MAX900BMJP CAD Model

Description

Introducing the MAX900BMJP - Precision Logic Microprocessor from Maxim Integrated

The MAX900BMJP is a cutting-edge precision logic microprocessor designed by Maxim Integrated, a company renowned for its innovative and high-performance integrated circuits. This product is tailored for applications requiring fast and accurate digital processing with a strong emphasis on reliability and efficiency.

At the core of the MAX900BMJP lies a high-speed comparator, featuring a fast propagation delay that makes it ideal for high-frequency and critical timing applications. This precision logic microprocessor is designed to operate over a wide voltage range, accommodating various digital systems and ensuring compatibility with both TTL and CMOS logic levels. Its versatility is further enhanced by the multiple package options available, making it suitable for a broad range of design requirements.

The MAX900BMJP stands out for its robust design, which includes latch-up immunity and ESD protection, ensuring stable operation even in harsh electrical environments. Its low power consumption is another key feature, making it an excellent choice for portable and battery-operated devices where power efficiency is paramount.

Key features of the MAX900BMJP include:

  • High-speed precision comparator with fast propagation delay
  • Wide operating voltage range for increased compatibility
  • Low power consumption for energy-efficient operation
  • Robust design with latch-up immunity and ESD protection
  • Compatibility with both TTL and CMOS logic levels
  • Multiple package options to suit various design needs

Applications for the MAX900BMJP are diverse and include high-speed data acquisition systems, zero-crossing detectors, window comparators, and voltage level translators, among others. With its combination of speed, precision, and reliability, the MAX900BMJP from Maxim Integrated is a top-tier choice for designers and engineers looking to enhance the performance of their digital processing systems.

Maxim Integrated's commitment to quality and performance is evident in the MAX900BMJP, making it a smart investment for any application where precision logic processing is critical.

You May Also Be Interested in

ON Semiconductor
IC COMP DUAL LV OFFSET MICRO-8 / Comparator
Lowest to $0.3448
Maxim Integrated
INTEGRATED CIRCUIT / Comparator
Lowest to $3.0261
Harris Corporation
MAGNITUDE COMPARATOR
Lowest to $5.7219
Texas Instruments
IC PREC COMP ULTRA-FAST 8-SOIC / Comparator General Purpose Complementary, Push-Pull, TTL 8-SOIC
Need more? Email Us
Texas Instruments
IC COMPARATOR 4 GEN PUR 14SOIC
Lowest to $0.0937
Analog Devices Inc.
IC COMPARATOR 4 GEN PUR 16SOIC
Lowest to $15.1431
Analog Devices Inc.
IC COMPARATOR 4 GEN PUR 14SOIC
Lowest to $6.0510
Linear Technology
IC COMPARATOR 4 W/VOLT REF 16SO
Lowest to $7.0016
Texas Instruments
IC COMPARATOR 2 GEN PUR 8VSSOP / Comparator General Purpose Push-Pull 8-VSSOP
Lowest to $4.6166

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $13.1258 $52.5032
10+ $10.7699 $107.6990
15+ $10.4334 $156.5010
20+ $10.0968 $201.9360
26+ $9.7603 $253.7678
35+ $8.7506 $306.2710
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 36 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess