EN
  • EN
  • DE

PIC16F727-I/PT

Part No PIC16F727-I/PT
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description MCU 8-bit PIC RISC 14KB Flash 2.5V/3.3V/5V Automotive 44-Pin TQFP Tray / IC MCU 8BIT 14KB FLASH 44TQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tray
Status Active
Core Processor PIC
Part Core Size 8-Bit
Speed(Frequency) 20MHz
Number of I/O 36
Program Memory Size 14KB (8K x 14)
Program Memory Type FLASH
Data RAM Size 368 x 8
Supply Voltage - Operating 1.8 V to 5.5 V
Data Converters A/D 14x8b
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 44-TQFP (10x10)
Win Source Part Number 038314-PIC16F727-I/PT
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name PIC16F727
Introduction Date December 11, 2007
ECCN EAR99
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian PIC16F727-I/PT CAD Model

Description

Microchip Technology's PIC16F727-I/PT Microcontroller

The PIC16F727-I/PT is a high-performance microcontroller unit (MCU) from the renowned manufacturer Microchip Technology, designed to offer a versatile and powerful solution for a wide range of embedded applications. This MCU is part of the expansive PIC16F family, known for its robust architecture, low power consumption, and flexible feature set that caters to various design requirements.

Key Features:

  • Core: The device is built around a high-performance 8-bit RISC CPU, providing quick and efficient processing capabilities for your applications.
  • Memory: It includes 14 KB of flash program memory, allowing ample space for complex programs and 368 bytes of EEPROM for non-volatile data storage.
  • RAM: With 1,024 bytes of RAM, this MCU offers sufficient temporary data storage for operation.
  • I/O Pins: The PIC16F727-I/PT is equipped with 36 I/O pins, giving designers the flexibility to connect a wide array of peripherals and interfaces.
  • Timers: Multiple built-in timers, including an 8-bit timer and two 16-bit timers, help in managing time-related tasks efficiently.
  • Communication: Integrated serial communication modules support USART, SPI, and I²C, enabling easy data exchange with other devices and components.
  • Analog Features: The device boasts an ADC with up to 14 channels, providing precise analog to digital conversion for sensor interfacing and data acquisition.
  • Temperature Range: With an operational temperature range of -40°C to 85°C, the MCU is suitable for use in diverse environmental conditions.

Package and Quality:

The PIC16F727-I/PT comes in a 44-pin TQFP (Thin Quad Flat Pack) package, which is ideal for space-constrained applications. It is also available in industrial-grade quality, ensuring reliability and performance even in harsh industrial environments.

Applications:

This microcontroller is a perfect choice for a multitude of applications, including but not limited to automation systems, consumer electronics, automotive components, and custom embedded systems. Its versatility and robustness make it an excellent option for designers looking to create sophisticated and reliable products.

Overall, the PIC16F727-I/PT from Microchip Technology is a feature-rich and dependable microcontroller that delivers the performance and flexibility needed to drive innovation in the ever-evolving world of embedded electronics.

You May Also Be Interested in

Silicon Labs
IC MCU 8BIT 8KB FLASH 20MLP
Lowest to $32.9441
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Lowest to $87.4012
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Need more? Email Us
Microchip Technology
32-BIT, FLASH, RISC ARM9 CPU
Lowest to $28.6764
Renesas Electronics America
IC MCU 8BIT 16KB OTP 84PLCC
Lowest to $62.7412
Microchip Technology
IC MCU 32BIT 128KB FLASH 100TQFP
Lowest to $5.0689
NXP / Nexperia
IC MCU 32BIT ROMLESS 256LBGA
Lowest to $21.9925
Microchip Technology
IC MCU 32BIT 64KB FLASH 64TQFP
Lowest to $7.0387
Microchip Technology
IC MCU 8BIT 16KB FLASH 40PDIL
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $3.0866 $52.4722
40+ $2.5326 $101.3040
62+ $2.4535 $152.1170
85+ $2.3743 $201.8155
109+ $2.2952 $250.1768
146+ $2.0578 $300.4388
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,888 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess