EN
  • EN
  • DE

PIC16F726T-I/SO

Part No PIC16F726T-I/SO
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 14KB FLASH 28SOIC / PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 20MHz 14KB (8K x 14) FLASH 28-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded>Microcontrollers
Manufacturer Microchip Technology
Packaging Reel - TR
Core Processor PIC
Core Size 8-Bit
Speed 20MHz
Connectivity I2C, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 25
Program Memory Size 14KB (8K x 14)
Program Memory Type FLASH
RAM Size 368 x 8
Voltage - Supply (Vcc/Vdd) 1.8V ~ 5.5V
Data Converters A/D 11x8b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C
Mounting Surface Mount
Case / Package 28-SOIC (0.295", 7.50mm Width)
Supplier Device Package 28-SOIC
Base Product Number PIC16F726
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Other Part Number PIC16F726T-I/SOTR
Standard Package 1,600
Win Source Part Number 1319044-PIC16F726T-I/SO
Ultra Librarian 3D Model Ultra Librarian PIC16F726T-I/SO CAD Model

Description

Microchip Technology's PIC16F726T-I/SO Microcontroller

The PIC16F726T-I/SO is a high-performance microcontroller unit (MCU) from Microchip Technology, renowned for its remarkable efficiency and versatility in a wide range of embedded applications. This MCU is a part of the PIC16F family, which is well-known for its user-friendly interface and robust architecture, making it an ideal choice for both beginners and advanced users in the field of electronic design.

This particular model comes in a convenient SOIC (Small Outline Integrated Circuit) package, which is suitable for surface-mount technology (SMT) and provides a compact footprint for space-constrained applications. The PIC16F726T-I/SO operates with an enhanced mid-range 8-bit architecture and is designed to perform at an industrial temperature range, ensuring reliable operation under various environmental conditions.

Key Features:

  • CPU Speed: The MCU features a CPU with a maximum speed of 20 MHz, allowing for swift processing and execution of instructions, which is crucial for time-sensitive applications.
  • Program Memory: It boasts 14 KB of flash memory, providing ample space for application code and data storage.
  • RAM and Data EEPROM: The device is equipped with 368 bytes of RAM and 256 bytes of data EEPROM, offering sufficient volatile and non-volatile memory for various data handling operations.
  • I/O Pins: The PIC16F726T-I/SO provides 25 general-purpose I/O pins, which can be configured for a multitude of functions, including digital inputs and outputs, and analog-to-digital conversion with its 14-channel 10-bit ADC.
  • Communication Peripherals: For communication purposes, the MCU includes a range of peripherals such as MSSP (Master Synchronous Serial Port) for SPI and I2C, USART for serial communication, and an EUSART module for enhanced serial communication capabilities.
  • On-Chip Features: Additional on-chip features include two comparators, a programmable low-voltage detection module, and two PWM (Pulse Width Modulation) outputs, which are essential for control applications.

The PIC16F726T-I/SO also supports various programming and debugging tools, which simplifies the development process. Its broad operating voltage range (2.0V to 5.5V) allows for flexibility in power supply design, making it a versatile choice for battery-operated and portable devices.

Whether you're developing consumer electronics, automotive applications, or industrial control systems, the PIC16F726T-I/SO from Microchip Technology provides a reliable and efficient solution for your embedded projects.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 14KB FLASH 28SDIP
Lowest to $7.5830
Atmel
IC MCU 8BIT 8KB FLASH 38VQFN
Need more? Email Us
Atmel
IC MCU 8BIT 1KB FLASH 20QFN
Lowest to $1.3571
Atmel
IC MCU 32BIT 128KB FLASH 100BGA
Lowest to $12.5574
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28QFN
Lowest to $1.1411
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Atmel
Lowest to $2.0975
Atmel
IC MCU 32BIT 64KB FLASH 64LQFP
Lowest to $6.2499
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Lowest to $9.2215

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.2596 $52.1536
38+ $2.6746 $101.6348
58+ $2.5910 $150.2780
80+ $2.5074 $200.5920
104+ $2.4239 $252.0856
139+ $2.1731 $302.0609
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 551 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess