EN
  • EN
  • DE

NCP1399AMDR2G

Part No NCP1399AMDR2G
Manufacturer ON Semiconductor
Catalog PMIC - AC DC Converters, Offline Switchers
Description IC OFFLINE SW HALF-BRDG 16SOIC / Converter Offline Half-Bridge Topology 20kHz ~ 750kHz 16-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - AC DC Converters, Offline Switches
Mfr ON Semiconductor
Series NCP1399
Package Tape & Reel
Product Status Active
Output Isolation Isolated
Internal Switch(s) No
Topology Half-Bridge
Voltage - Start Up 12 V
Voltage - Supply (Vcc/Vdd) 9.5V ~ 20V
Duty Cycle 50%
Frequency - Switching 20kHz ~ 750kHz
Fault Protection Current Limiting, Open Loop, Over Load, Over Temperature, Over Voltage, Short Circuit
Temperature Range - Operating -40°C ~ 125°C (TJ)
Package / Case 16-SOIC (0.154", 3.90mm Width), 14 Leads
Supplier Device Package 16-SOIC
Mounting Type Surface Mount
Base Product Number NCP1399
Standard Package 2,500 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 848878-NCP1399AMDR2G
Ultra Librarian 3D Model Ultra Librarian NCP1399AMDR2G CAD Model

Description

ON Semiconductor NCP1399AMDR2G Description

The NCP1399AMDR2G from ON Semiconductor is a highly integrated high-performance controller designed for use in various power supply applications. It is particularly suitable for half-bridge resonant converters, providing an efficient and reliable solution for power management challenges. This advanced controller is part of the high-efficiency series of power factor controllers that offer a range of features to enhance the performance and reliability of power systems.

Key Features

  • High-Frequency Operation: The NCP1399AMDR2G operates at high frequencies, enabling the design of power supplies with smaller magnetic components and reduced size.
  • Adjustable Dead Time: It offers an adjustable dead time control to optimize the performance of the power stage, ensuring efficient operation and reducing power losses.
  • Overcurrent Protection: The device features a robust overcurrent protection mechanism that safeguards the power supply against excessive current draw, which could otherwise lead to system damage.
  • Brown-Out Detection: With built-in brown-out detection, the controller ensures stable operation under varying input voltage conditions, enhancing the reliability of the end product.
  • Auto-Recovery Fault Mode: The NCP1399AMDR2G is designed to automatically recover from fault conditions, such as overvoltage or overtemperature events, minimizing downtime and service interventions.

Applications

The versatility of the NCP1399AMDR2G makes it an excellent choice for a variety of applications, including:

  • Flat-panel television power supplies
  • Desktop power supplies
  • Server and telecom power supplies
  • Adapter and charger applications

Environmental and Quality Certifications

ON Semiconductor is committed to environmental sustainability and quality. The NCP1399AMDR2G is designed to meet various industry standards and certifications, ensuring compliance with environmental regulations and a focus on quality assurance.

In summary, the NCP1399AMDR2G by ON Semiconductor is a sophisticated, feature-rich controller that offers a perfect blend of efficiency, reliability, and performance for advanced power supply designs. Its integration of protective features and the ability to handle high-frequency operations make it a top choice for engineers looking to create compact, energy-efficient power solutions.

You May Also Be Interested in

Diodes Incorporated
IC OFFLINE SWITCH MULT TOP 7SOIC
Lowest to $0.4250
Renesas Electronics America
IC OFFLINE SWITCH MULT TOP 8SOIC
Lowest to $0.4635
Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $0.1640
ON Semiconductor
IC PWM CTLR GREEN MODE 8-SOIC / Converter Offline Topology
Lowest to $0.6262
Fairchild/ON Semiconductor
HIGHLY INTEGRATED GREEN-MODE PWM / Converter Offline Topology
Lowest to $1.2913
Monolithic Power Systems Inc.
IC OFFLINE SWITCH 16SOIC
Lowest to $1.6309
NXP / Nexperia
Converter Offline Flyback Topology 27kHz ~ 65kHz SC-74
Lowest to $1.5860
Fairchild/ON Semiconductor
IC OFFLINE SWITCH / Converter Offline Topology
Lowest to $4.8914
Renesas Electronics America
IC OFFLINE SW FLYBACK SOT23-6
Lowest to $0.2691

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.2976 $51.9040
95+ $1.0647 $101.1465
150+ $1.0314 $154.7100
205+ $0.9982 $204.6310
260+ $0.9649 $250.8740
350+ $0.8651 $302.7850
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,331 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess