EN
  • EN
  • DE

PIC16F723AT-I/SS

Part No PIC16F723AT-I/SS
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description 28-Pin Flash Microcontrollers with nanoWatt XLP Technology
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Series PIC XLP 16F
Packaging Reel - TR
Core Processor PIC
Core Size 8-Bit
Speed 20MHz
Connectivity I2C, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 25
Program Memory Size 7KB (4K x 14)
Program Memory Type FLASH
RAM Size 192 x 8
Supply Voltage 1.8 V ~ 5.5 V
Data Converters A/D 11x8b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Package 28-SSOP (0.209", 5.30mm Width)
Manufacturer Package 28-SSOP
Win Source Part Number 1238000-PIC16F723AT-I/SS
Manufacturer Homepage www.microchip.com
Popularity Medium
Supply and Demand Status Limited
Family Name PIC16F723A
Introduction Date April 08, 2010
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2023
Ultra Librarian 3D Model Ultra Librarian PIC16F723AT-I/SS CAD Model

Description

Product Overview: PIC16F723AT-I/SS

The PIC16F723AT-I/SS is a high-performance, CMOS Flash-based 8-bit microcontroller with nanowatt technology, manufactured by Microchip Technology. This robust microcontroller unit (MCU) is designed to deliver versatility and efficiency for a wide range of embedded applications. It comes in a sleek SSOP (Shrink Small Outline Package) form factor, which is ideal for space-constrained applications.

Key Features

  • Core: The device features a precision 8-bit PIC® MCU core with an enhanced Mid-range architecture that provides a linear address space and improved computational performance.
  • Memory: It boasts 7 KB of Flash memory for program storage, 256 bytes of EEPROM data memory, and 368 bytes of RAM, which facilitates efficient data handling and storage capabilities.
  • I/O Ports: The microcontroller offers 25 I/O pins, allowing for flexible interface options with peripherals and other devices.
  • Clock System: An internal oscillator provides selectable frequencies up to 16MHz, eliminating the need for external clock components and reducing system costs.
  • Peripherals: A range of integrated peripherals includes analog-to-digital converters (ADC), capture/compare/PWM modules, and serial communication modules like USART, SPI, and I²C for versatile connectivity.
  • Power Management: The device supports multiple power modes, including Power-Save, Standby, and Idle, to optimize power consumption for battery-powered or energy-saving applications.

Applications

The PIC16F723AT-I/SS is suitable for a diverse array of applications such as consumer electronics, automotive systems, industrial automation, and Internet of Things (IoT) devices. Its robust feature set makes it particularly well-suited for applications requiring complex timing, precision sensor measurements, and effective data communication.

Quality and Reliability

Microchip Technology is known for its commitment to quality, and the PIC16F723AT-I/SS is no exception. It is designed to meet or exceed industry standards for performance and reliability, ensuring stable operation even in challenging environments.

Programming and Development Support

Developers can take advantage of the comprehensive development tools and software libraries provided by Microchip, including MPLAB® X Integrated Development Environment (IDE) and MPLAB Code Configurator (MCC) for streamlined programming and configuration of the device.

With its advanced features and dependable performance, the PIC16F723AT-I/SS is a smart choice for designers looking to create sophisticated and power-efficient embedded systems.

You May Also Be Interested in

Atmel
IC MCU 8BIT 8KB FLASH 38VQFN
Need more? Email Us
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SOIC
Lowest to $4.6023
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $3.2444
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SDIP
Lowest to $7.5830
Atmel
IC MCU 32BIT 64KB FLASH 64LQFP
Lowest to $6.2499
Atmel
IC MCU 8BIT 16KB FLASH 38VQFN
Lowest to $1.7648
Atmel
IC MCU 8BIT 1KB FLASH 20QFN
Lowest to $1.3571
Microchip Technology
MCU 8-bit PIC RISC 7KB Flash 5V Automotive 20-Pin SSOP Tube / IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $6.2027

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.2666 $50.6640
100+ $1.0393 $103.9300
150+ $1.0068 $151.0200
210+ $0.9744 $204.6240
270+ $0.9419 $254.3130
360+ $0.8444 $303.9840
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 65,941 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess