Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Series PIC XLP 16F
Packaging Tray
Core Processor PIC
Core Size 8-Bit
Speed 20MHz
Connectivity I2C, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 25
Program Memory Size 7KB (4K x 14)
Program Memory Type FLASH
RAM Size 192 x 8
Supply Voltage 1.8 V ~ 5.5 V
Data Converters A/D 11x8b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 125°C (TA)
Package 28-SOIC (0.295", 7.50mm Width)
Manufacturer Package 28-SOIC
Win Source Part Number 1237997-PIC16F723A-E/SO
Manufacturer Homepage www.microchip.com
Popularity Medium
Supply and Demand Status Limited
Family Name PIC16F723A
Introduction Date April 08, 2010
ECCN EAR99
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2023
Ultra Librarian 3D Model Ultra Librarian PIC16F723A-E/SO CAD Model

Description

Product Overview: PIC16F723A-E/SO from Microchip Technology

The PIC16F723A-E/SO is a versatile 8-bit microcontroller from Microchip Technology, designed to offer a high-performance solution for a wide range of embedded applications. This microcontroller is part of the popular PIC16F family, well-known for its low-power consumption, robust feature set, and flexibility, making it an ideal choice for designers looking to balance power efficiency with functionality.

The PIC16F723A-E/SO comes in a 28-pin SOIC (Small Outline Integrated Circuit) package, which is suitable for space-constrained applications while providing enough pins for essential I/O and connectivity. At its core, the device operates with a precision internal oscillator at speeds up to 32 MHz, eliminating the need for external clock components and thus reducing the overall system cost and complexity.

This microcontroller is equipped with 7 KB of flash memory, providing ample space for application code, and 256 bytes of EEPROM for non-volatile data storage. Its 368 bytes of RAM ensure smooth operation and efficient data handling in various tasks. The PIC16F723A-E/SO also features a rich set of peripherals, including:

  • 25 I/O pins for versatile interfacing with sensors, actuators, and other peripherals
  • Analog-to-digital converter (ADC) with up to 14 channels, allowing for accurate measurement of analog signals
  • Two PWM (Pulse Width Modulation) modules for precise control over motors and LED dimming
  • Two Capture, Compare, PWM (CCP) modules, which are useful for timing and pulse generation tasks
  • Serial communication interfaces such as SPI, I2C, and EUSART, providing easy connectivity with other microcontrollers, sensors, and modules
  • A comprehensive set of safety and monitoring features, including Power-on Reset (POR), Brown-out Reset (BOR), Watchdog Timer (WDT), and a programmable Low Voltage Detect (LVD) module

The device also supports Microchip's MPLAB® IDE and MPLAB® XC8 compiler, which simplifies development and debugging processes. With its extensive support for in-circuit serial programming (ICSP) and in-circuit debugging (ICD), the PIC16F723A-E/SO allows for rapid prototyping and iterative development, making it a go-to choice for engineers and hobbyists alike.

Whether you're designing consumer electronics, automotive applications, or IoT devices, the PIC16F723A-E/SO microcontroller offers a reliable and cost-effective solution that can adapt to the unique demands of your project.

You May Also Be Interested in

Renesas Electronics America
Need more? Email Us
ECAD model for DF71494AD80FPV
Microchip Technology
8-Bit CMOS Microcontrollers with A/D Converter
Need more? Email Us
ECAD model for PIC16C76-20I/SO
Microchip Technology
B/16-BIT MICROCONTROLLER WITH SERIAL COMMUNICATION INTERFACES | IC MCU 8/16BIT ROMLESS 44PLCC
Need more? Email Us
ECAD model for TSC80251G2D-L16CB
ON Semiconductor
Arithmetic Controller Engine for Low Power Applications | IC MCU 8BIT 2KB EEPROM 8DIP
Lowest to $20.1827
ECAD model for ACE1502EN
STMicroelectronics
IC MCU 8BIT 128KB FLASH 32VFQFPN
Lowest to $5.6690
ECAD model for STM8AF62A6UCY
Texas Instruments
Need more? Email Us
ECAD model for CC3200MODR1S2AMOB
Renesas Electronics America
IC MCU 16BIT 96KB FLASH 80QFP
Lowest to $16.0019
ECAD model for DF36049HV
Renesas Electronics America
IC MCU 32BIT 256KB FLASH 120LQFP
Need more? Email Us
ECAD model for R5F72374ADFP#V0
Renesas Electronics America
MCU 16-bit R8C CISC 8KB Flash 3.3V/5V 20-Pin LSSOP Tube / IC MCU 16BIT 8KB FLASH 20LSSOP
Lowest to $14.7728
ECAD model for R5F2M122ANSP#U0

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0273
ECAD model for FT230XQ-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.3591
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.7977
ECAD model for AR8033-AL1A
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.5455
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-U
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.4485
ECAD model for FT4232HL-REEL
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $7.1819
ECAD model for BMI088
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADWR
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention