EN
  • EN
  • DE

24LC32A-I/SN

Part No 24LC32A-I/SN
Manufacturer Microchip Technology
Catalog EEPROM
Description EEPROM Serial-2Wire 32K-bit 4K x 8 3.3V/5V 8-Pin SOIC N Tube / IC EEPROM 32KBIT 400KHZ 8SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Active
Memory Format EEPROM
Technology EEPROM
Memory Size 32Kb (4K x 8)
Max Frequency 400kHz
Access Time 900ns
Supply Voltage - Operating 2.5 V to 5.5 V
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 038533-24LC32A-I/SN
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name 24LC32A
Introduction Date September 20, 1996
ECCN EAR99
Country of Origin China, Thailand
Halogen Free Compliant
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian 24LC32A-I/SN CAD Model

Description

Microchip Technology's 24LC32A-I/SN EEPROM

The 24LC32A-I/SN is a high-quality Electrically Erasable Programmable Read-Only Memory (EEPROM) chip designed and manufactured by Microchip Technology. This serial EEPROM device provides an efficient non-volatile data storage solution for a wide range of applications, including industrial, automotive, and consumer electronics.

With a storage capacity of 32 kilobits, the 24LC32A-I/SN allows for the retention of data even when the power is turned off, ensuring vital data persistence across power cycles. The device operates over a voltage range of 2.5V to 5.5V, making it suitable for both low-power and standard applications.

This EEPROM features a serial I2C bus interface, which supports the standard (100 kHz), fast (400 kHz), and high-speed (1 MHz) I2C protocol. Its I2C compatibility makes it easy to integrate into systems with a minimal number of pins, reducing the overall complexity and cost of the design.

The 24LC32A-I/SN is available in an 8-pin SOIC (SN) package, which is widely used and preferred for surface-mount applications. The device's small form factor is ideal for space-constrained designs, offering a compact and efficient memory solution without sacrificing performance.

Key features of the 24LC32A-I/SN include:

  • 32K (4K x 8) bits of memory
  • Write protect feature to prevent accidental memory overwrite
  • Low-power consumption
  • More than 1 million erase/write cycles
  • Data retention of over 200 years
  • Self-timed erase and write cycles
  • Page write buffer for up to 32 bytes of data
  • Sequential read capability
  • Industrial temperature range (-40°C to +85°C)

With its robust feature set, the 24LC32A-I/SN EEPROM from Microchip Technology is an excellent choice for designers who require a dependable and flexible data storage solution. Its compatibility with the I2C bus interface, coupled with its high endurance and wide temperature range, make it a versatile component for a plethora of electronic applications.

You May Also Be Interested in

ON Semiconductor
IC EEPROM 8KBIT I2C 1MHZ 8UDFN / EEPROM Memory IC 8Kb (1K x 8) I²C 1 MHz 450 ns 8-UDFN (2x3)
Need more? Email Us
ON Semiconductor
IC EEPROM 4KBIT SPI 1MHZ 8DIP / EEPROM Memory IC 4Kb (256 x 16) SPI 1 MHz 8-DIP
Need more? Email Us
ON Semiconductor
IC EEPROM 128KBIT I2C 1MHZ 8UDFN / EEPROM Memory IC 128Kb (16K x 8) I²C 1 MHz 400 ns 8-UDFN (2x3)
Lowest to $0.6985
ABLIC U.S.A. Inc.
IC EEPROM 256KBIT I2C 8TSSOP / EEPROM Memory IC 256Kb (32K x 8) I²C 1 MHz 500 ns 8-TSSOP
Lowest to $2.2681
ISSI, Integrated Silicon Solution Inc
IC EEPROM 2KBIT 3MHZ 8SOIC
Lowest to $0.3269
Microchip Technology
Afm-700 Supercap Kit, 896 Fbga 25X25X2.26Mm Tray Rohs Compliant: Yes
Lowest to $96.4717
Renesas Electronics America
EEPROM Parallel 64K-Bit 8K x 8 3.3V/5V 28-Pin SOP
Need more? Email Us
Renesas Electronics America
8K X 8 EEPROM 3V 100 ns PDSO28
Need more? Email Us
Fairchild/ON Semiconductor
EEPROM, 256X16, SERIAL, CMOS / EEPROM Memory IC 4Kb (512 x 8, 256 x 16) SPI 250 kHz 8-TSSOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
120+ $0.4246 $50.9520
290+ $0.3484 $101.0360
445+ $0.3375 $150.1875
615+ $0.3266 $200.8590
795+ $0.3157 $250.9815
1,060+ $0.2831 $300.0860
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,500 pieces
MOQ: 120 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess