EN
  • EN
  • DE

DSPIC33FJ32GS606-E/PT

Part No DSPIC33FJ32GS606-E/PT
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 32KB FLASH 64TQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tray
Status Active
Core Processor dsPIC
Part Core Size 16-Bit
Speed(Frequency) 40 MIPs
Number of I/O 58
Program Memory Size 32KB (32K x 8)
Program Memory Type FLASH
Data RAM Size 4K x 8
Supply Voltage - Operating 3 V to 3.6 V
Data Converters A/D 16x10b; D/A 1x10b
Temperature Range - Operating -40°C to 125°C (TA)
Case / Package 64-TQFP (10x10)
Win Source Part Number 203476-DSPIC33FJ32GS606-E/PT
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian DSPIC33FJ32GS606-E/PT CAD Model

Description

dsPIC33FJ32GS606-E/PT Product Overview

The dsPIC33FJ32GS606-E/PT is a high-performance, 16-bit digital signal controller (DSC) from Microchip Technology, designed to deliver the efficiency of a microcontroller with the signal processing capabilities of a digital signal processor (DSP). This integrated device is particularly well-suited for applications requiring sophisticated algorithms and control functions, such as power supplies, motor control, and lighting systems.

Key Features

  • Processing Core: At the heart of the dsPIC33FJ32GS606-E/PT is a 16-bit dsPIC DSC core with a maximum operating frequency of 40 MIPS (Million Instructions Per Second), enabling quick execution of DSP routines and real-time control operations.
  • Memory: This device comes with 32KB of flash memory and 2KB of RAM, providing ample space for code and data storage necessary for complex algorithms and control applications.
  • Advanced Analog Features: It includes a variety of analog peripherals such as a 10-bit A/D converter with up to 13 channels, enabling precise measurement and control of analog signals.
  • PWM and Timers: The dsPIC33FJ32GS606-E/PT is equipped with advanced PWM modules and timers that support sophisticated timing operations, critical for applications like motor control.
  • Communication Interfaces: Multiple communication interfaces are available, including UART, SPI, and I2C, facilitating easy integration with other components and systems.
  • Robust Design: Housed in a 64-TQFP package, the device is designed to operate in the extended industrial temperature range, ensuring reliable performance in challenging conditions.

Applications

The versatility of the dsPIC33FJ32GS606-E/PT makes it ideal for a wide range of applications, including:

  • Switch Mode Power Supplies (SMPS)
  • Digital Power Conversion
  • AC/DC and DC/DC Converters
  • LED Lighting
  • Brushed and Brushless DC Motor Control
  • Industrial Automation Systems

Support and Resources

Microchip Technology provides extensive support for the dsPIC33FJ32GS606-E/PT, including development tools, software libraries, and application notes to streamline the design process and reduce time to market. Designers can leverage Microchip's MPLAB® Integrated Development Environment (IDE) and a comprehensive set of compilers for efficient coding and debugging.

With its robust feature set and strong support ecosystem, the dsPIC33FJ32GS606-E/PT is an excellent choice for engineers looking for a powerful and flexible solution for their advanced control applications.

You May Also Be Interested in

GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
Realtek
51 Family 8 Bit LQFP-156 Microcontrollers RoHS
Lowest to $8.7314
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
Infineon Technologies
32 Bit 300MHz LFBGA-292 Microcontrollers RoHS
Lowest to $33.4702
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
Xiaohua Semiconductor Co., Ltd.
ARM Cortex-M0+ 32MHz 16 TSSOP-20 Microcontrollers RoHS
Lowest to $0.2933
NXP / Nexperia
ARM Cortex-M0 50MHz 40 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $4.6918
Allwinner Technology Co., Ltd.
TFBGA-412 Microcontrollers RoHS
Lowest to $12.2530
GigaDevice Semiconductor
72MHz 28 QFN-32 Microcontrollers RoHS
Lowest to $1.6008

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $57.1228 $114.2456
3+ $46.8699 $140.6097
4+ $45.4054 $181.6216
6+ $43.9408 $263.6448
7+ $42.4763 $297.3341
10+ $38.0815 $380.8150
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,830 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess