EN
  • EN
  • DE

PIC16F687-E/ML

Part No PIC16F687-E/ML
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description 20-Pin Flash-Based, 8-Bit CMOS Microcontrollers with nanoWatt Technology
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Series PIC 16F
Packaging Tube
Core Processor PIC
Core Size 8-Bit
Speed 20MHz
Connectivity I2C, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, WDT
Number of I/O 18
Program Memory Size 3.5KB (2K x 14)
Program Memory Type FLASH
EEPROM Size 256 x 8
RAM Size 128 x 8
Supply Voltage 2 V ~ 5.5 V
Data Converters A/D 12x10b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 125°C (TA)
Package 20-VFQFN Exposed Pad
Manufacturer Package 20-QFN (4x4)
Win Source Part Number 1237976-PIC16F687-E/ML
Manufacturer Homepage www.microchip.com
Popularity Medium
Supply and Demand Status Limited
Family Name PIC16F687
Introduction Date March 23, 2005
ECCN EAR99
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2023
Quantity per package 91
Ultra Librarian 3D Model Ultra Librarian PIC16F687-E/ML CAD Model

Description

Microchip Technology's PIC16F687-E/ML Microcontroller

The PIC16F687-E/ML from Microchip Technology is a versatile and powerful microcontroller that finds its place in a wide range of applications, from simple consumer electronics to complex industrial systems. This 8-bit microcontroller, housed in a compact 28-pin QFN (Quad Flat No-leads) package, is designed for low-power and high-performance applications that require a balance between power efficiency and processing capabilities.

At the heart of the PIC16F687-E/ML lies a high-performance RISC CPU with a rich set of features. It includes 4096 bytes of flash memory, which provides ample space for application code, and 256 bytes of RAM for efficient data handling. The device also comes with 256 bytes of EEPROM, which is ideal for non-volatile storage of configuration settings or small amounts of data that must be preserved during power cycles.

The microcontroller boasts an integrated oscillator with selectable frequencies, which eliminates the need for external clock sources and can help reduce system costs. Its wide operating voltage range of 2.0V to 5.5V allows for flexible power supply options and compatibility with both TTL and CMOS logic levels, making it a suitable choice for mixed-signal environments.

For designers focused on user interface or sensor-based applications, the PIC16F687-E/ML offers an array of peripherals. It includes an 8-channel 10-bit Analog-to-Digital Converter (ADC) for interfacing with analog sensors, two comparators for signal monitoring, and a Capture/Compare/PWM module for enhanced control in power management and motor control applications.

Communication with other devices is facilitated by the microcontroller's various serial interfaces, including an SPI, I2C, and EUSART, which supports RS-232, RS-485, and LIN for robust wired connectivity. Programmable serial communication ensures the PIC16F687-E/ML can adapt to specific communication protocols required by different devices or systems.

With its extensive interrupt system, power-saving sleep mode, and wide array of peripherals, the PIC16F687-E/ML microcontroller is a reliable and cost-effective solution for designers who require a small form factor yet powerful MCU. Whether it's for automation, custom control systems, or IoT devices, this Microchip product stands out for its versatility and efficiency.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Lowest to $9.2215
Atmel
IC MCU 32BIT 64KB FLASH 48LQFP
Lowest to $5.4567
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Lowest to $17.4627
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $1.6508
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $1.0833
Microchip Technology
Lowest to $3.1721
Atmel
IC MCU 8BIT 8KB FLASH 38VQFN
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SOIC
Lowest to $4.6023
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $4.6838

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess