Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Active
Core Processor PIC
Part Core Size 8-Bit
Speed(Frequency) 20MHz
Number of I/O 12
Program Memory Size 3.5KB (2K x 14)
Program Memory Type FLASH
EEPROM Size 256 x 8
Data RAM Size 128 x 8
Supply Voltage - Operating 2 V to 5.5 V
Data Converters A/D 8x10b
Temperature Range - Operating -40°C to 125°C (TA)
Case / Package 14-TSSOP
Win Source Part Number 090189-PIC16F684-E/ST
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PIC16F684-E/ST CAD Model

Description

Microchip Technology's PIC16F684-E/ST Microcontroller

The PIC16F684-E/ST is a versatile 8-bit microcontroller designed by Microchip Technology, tailored for a broad range of applications. This powerful component is well-suited for projects that require a compact, yet feature-rich MCU. The device comes in a TSSOP package and operates within an extended temperature range, making it ideal for industrial and automotive applications.

Key Features:

  • Core: The PIC16F684-E/ST is built around a high-performance RISC CPU with a 14-bit instruction set that provides a perfect balance between power consumption and processing speed.
  • Memory: It includes 2048 bytes of Flash program memory, 128 bytes of EEPROM data memory, and 256 bytes of RAM, ensuring ample space for your application code and data storage needs.
  • I/O and Peripherals: This microcontroller offers 12 I/O pins which are highly configurable to suit various interfacing requirements. It also includes an 8-channel 10-bit Analog-to-Digital Converter (ADC), two comparators, and a PWM module for flexible control over peripherals.
  • Communication: With its integrated USART module, the PIC16F684-E/ST supports serial communication, allowing for easy data exchange with other microcontrollers, computers, and peripherals.
  • Power Management: The device features a range of power-saving modes, including Idle and Power-down modes, which help in reducing power consumption for battery-operated or power-sensitive designs.
  • Operating Voltage: It operates at a voltage range of 2.0V to 5.5V, providing designers with flexibility in power supply design.
  • Temperature Range: The extended temperature range of -40°C to +125°C ensures reliable operation under extreme environmental conditions.

Applications:

The PIC16F684-E/ST is designed to cater to a wide array of applications including but not limited to consumer electronics, automotive systems, industrial controls, and battery management systems. Its robust feature set and adaptability make it an excellent choice for designers looking to create sophisticated and reliable products.

With Microchip's commitment to quality, the PIC16F684-E/ST microcontroller stands out as a reliable and flexible solution for both simple and complex embedded system designs.

You May Also Be Interested in

NXP / Nexperia
Need more? Email Us
ECAD model for LPC2138FHN64/01,55
Cypress Semiconductor Corp
Need more? Email Us
ECAD model for CY9AF131KAPMC-G-SNE2
NXP / Nexperia
IC MCU 32BIT 256KB FLASH 48LQFP
Lowest to $7.5657
ECAD model for FS32K118LAT0MLFT
NXP / Nexperia
IC MCU 32BIT 256KB FLASH 100LQFP
Need more? Email Us
ECAD model for FS32K142HRT0MLLT
STMicroelectronics
IC MCU 32BIT 256KB FLASH 100BGA
Lowest to $17.2211
ECAD model for STM32F107VCH6
Renesas Electronics America
Need more? Email Us
ECAD model for R5F21347WKFP#U0
Cypress Semiconductor Corp
Need more? Email Us
ECAD model for CY90F025FPMT-GS-9110E1
STMicroelectronics
IC MCU 32BIT 128KB FLASH 48QFPN
Lowest to $2.7716
ECAD model for STM32F071CBU6
NXP / Nexperia
Need more? Email Us
ECAD model for P89LPC935FHN,151

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.6728
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9849
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-U
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $22.9161
ECAD model for ICM-42688-P
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.9849
ECAD model for BMI088
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.9909
ECAD model for FT4232HL
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.7815 $52.0335
22+ $4.7438 $104.3636
33+ $4.5956 $151.6548
45+ $4.4473 $200.1285
59+ $4.2991 $253.6469
78+ $3.8544 $300.6432
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 4,326 pieces
MOQ: 9 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention