Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Status Active
Core Processor PIC
Part Core Size 8-Bit
Speed(Frequency) 20MHz
Number of I/O 18
Program Memory Size 3.5KB (2K x 14)
Program Memory Type FLASH
EEPROM Size 256 x 8
Data RAM Size 128 x 8
Supply Voltage - Operating 2 V to 5.5 V
Data Converters A/D 12x10b
Temperature Range - Operating -40°C to 125°C (TA)
Case / Package 20-SSOP
Win Source Part Number 210063-PIC16F677T-E/SS
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Automotive, Industrial, Consumer Electronics
Quantity per package 1,600
Ultra Librarian 3D Model Ultra Librarian PIC16F677T-E/SS CAD Model

Description

Microchip Technology PIC16F677T-E/SS Microcontroller

The PIC16F677T-E/SS is a high-performance microcontroller unit (MCU) from the reputable manufacturer, Microchip Technology. This compact yet powerful MCU is part of the PIC16F family, known for its versatility and reliability in various applications. The PIC16F677T-E/SS is designed to cater to the demanding needs of modern electronics with its robust feature set and efficient operation.

Encased in an SSOP (Shrink Small Outline Package) form factor, this MCU offers a space-saving design without compromising on functionality. The PIC16F677T-E/SS operates with an enhanced mid-range 8-bit architecture that provides a perfect balance between power consumption and processing capability, making it an ideal choice for battery-operated and power-sensitive applications.

Key Features:

  • Program Memory: The device comes with 3.5KB of flash memory, allowing for ample space to store application code and data.
  • RAM and EEPROM: It includes 128 bytes of RAM for volatile data storage and 256 bytes of EEPROM for non-volatile data retention, suitable for configuration parameters and persistent data storage.
  • GPIO: The MCU boasts up to 17 general-purpose I/O pins, providing flexibility for interfacing with sensors, actuators, and other peripherals.
  • ADC: Equipped with a 10-bit Analog-to-Digital Converter (ADC) with up to 12 channels, it facilitates precise measurement of analog signals.
  • Timers and Communication: It features timers, comparators, and communication peripherals such as USART, SPI, and I2C for comprehensive timing, control, and data exchange capabilities.
  • Operating Voltage: The microcontroller operates within a range of 2.0V to 5.5V, accommodating various power supply levels.
  • Temperature Range: It is designed to function within an industrial temperature range, ensuring reliability and performance under extreme conditions.

The PIC16F677T-E/SS is programmed using Microchip's MPLAB® IDE and MPLAB® XC8 for PIC® MCUs, providing a user-friendly development environment. Additionally, it is supported by a vast array of development tools, including in-circuit debuggers and programmers, which streamline the development process from prototype to production.

Whether you're working on a simple DIY project or developing a sophisticated industrial system, the PIC16F677T-E/SS from Microchip Technology offers the performance, efficiency, and adaptability needed to bring your innovative ideas to life.

You May Also Be Interested in

Infineon Technologies
IC MCU 32BIT 1MB FLASH 100TQFP
Need more? Email Us
ECAD model for TC223L16F133FACKXUMA1
NXP / Nexperia
32-bit ARM Cortex-M3 MCU; up to 200 kB SRAM; Ethernet, two High-speed USB, LCD, and external memory controller
Lowest to $7.2636
ECAD model for LPC1810FBD144
Microchip Technology
IC MCU 8BIT 8KB OTP 44VQFP
Need more? Email Us
ECAD model for AT80C52X2DYF-RLTUM
Atmel
8-bit Microcontroller with 2/4-Kbyte Flash
Need more? Email Us
ECAD model for AT89LP4052-20XI
Silicon Labs
IC MCU 8BIT 64KB FLASH 24QFN
Lowest to $3.6908
ECAD model for EFM8LB12F64ES1-C-QFN24R
NXP / Nexperia
Cortex-M0 based microcontrollers with industry-leading power and efficiency
Lowest to $1.8460
ECAD model for LPC1114FHN33/201
Renesas Electronics America
IC MCU 32BIT 128KB FLASH 64FLGA
Need more? Email Us
ECAD model for R5F52315CDLF#U0
Infineon Technologies
IC MCU 32BIT 2MB FLASH 100TQFP
Need more? Email Us
ECAD model for TC233L32F200FABKXUMA1
Silicon Labs
IC MCU 32BIT 2MB FLASH 120BGA
Need more? Email Us
ECAD model for EFM32GG11B820F2048GL120-B

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.2718
ECAD model for BME280
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3069
ECAD model for FT230XS-U
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $20.5039
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.3932 $69.6600
115+ $1.1435 $131.5025
180+ $1.1073 $199.3140
245+ $1.0711 $262.4195
315+ $1.0362 $326.4030
420+ $0.9288 $390.0960
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 18,000 pieces
MOQ: 50 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention